USB Hub Controller USB 3.1 USB Interface 56-VQFN (7x7)
Manufacturer: Microchip Technology
Win Source Part Number: 1278343-USB5744/2G
Packaging: Tray
Protocol: USB
Function: Hub Controller
Interface: USB
Standards: USB 3.1
Categories: Integrated Circuits
Supplier Device Package: 56-VQFN (7x7)
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 56-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Family Part Number: USB5744
Manufacturer Pack Quantity: 260
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.2V, 3.3V
USB Interface IC Hi-Speed USB Cont Hub w/ Bridging
IC HUB CTLR USB 56VQFN
USB Hub Controller USB 3.1 USB Interface 56-VQFN (7x7)
USB HUB CONTROLLER, 5GBPS, 0 TO 70DEG C; USB IC Type:USB Hub Controller; USB Standard:USB 2.0, 3.1; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:VQFN; No. of Pins:56Pins; Data Rate:5Gbps; No. of Ports:4 Port; RoHS Compliant: Yes
IC HUB CTLR USB 56VQFN
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | USB5744/2G-ND | 1278343-USB5744/2G | USB5744/2G | USB5744/2G | USB5744/2G | USB5744/2G | 72AC6906 | USB5744/2G |
| Product Name | Controllers | Interface - Interface - Controllers - USB5744/2G | USB Interface IC | Interface - Controllers | Controllers | Controllers | Usb Hub Controller, 5Gbps, 0 To 70Deg C; Usb Ic Type Microchip | Integrated Circuits (ICs) - Interface - Controllers |
| Technology | USB | USB; USB | USB; USB | USB; USB | USB | USB; USB | ||
| Device Type | Line / Bus Controller | Sensor Interface | Sensor Interface; CardBus Controller | CardBus Controller | Sensor Interface; CardBus Controller | |||
| Supply Voltage | 1.2V; 3.3V | Other; 1.2V~ 3.3V | Other; 1.2V, 3.3V | 3.3V; Other; 1.2V, 3.3V | Other; 3V | 3.3V; Other | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |