The USBN9604 is a universal serial bus full-speed node controller with enhanced DMA support, integrating a USB transceiver, 3.3V regulator, serial interface engine, and seven FIFO-based endpoints including one 8-byte control endpoint and six 64-byte endpoints for interrupt, bulk, and isochronous transfers. It features an 8-bit parallel interface with multiplexed and non-multiplexed modes, supports 5V or 3.3V operation, and includes a 24 MHz oscillator circuit with internal 48 MHz clock generation. The device is available in a 28-pin standard package (USBN9604-28M), pin-to-pin compatible with USBN9602-28M, and complies with USB specification versions 1.0 and 1.1.
Manufacturer: Texas Instruments
Win Source Part Number: 138078-USBN9604-28M/
Packaging: Tube/Rail
Protocol: USB
Standards: USB 1.0 and 1.1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-SOIC
Purpose: Controller
Supply Voltage - Operating: 3 V to 5.5 V
Operating Supply Current: 30mA
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
USB Controller USB 1.0 and 1.1 Parallel Interface 28-SOIC
USB Controller USB 1.0 and 1.1 Parallel Interface 28-SOIC
USB Controller USB 1.0 and 1.1 Parallel Interface 28-SOIC
IC CONTROLLER SERIAL BUS 28-SOIC
USB BUS CONTROLLER
| Texas Instruments | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | USBN9604-28M/NOPB | 138078-USBN9604-28M/NOPB | USBN9604-28M/NOPB-ND | USBN9604-28M/NOPB | USBN9604-28M/NOPB | USBN9604-28M/NOPB | USBN9604-28M/NOPB |
| Product Name | USBN9604 USBN9604 | Interface - Interface - Controllers - USBN9604-28M/NOPB | Controllers | Controllers | Interface - Controllers | Integrated Circuits (ICs) - Interface - Controllers | Controllers |
| Technology | USB | USB; Parallel | Parallel | Parallel | USB; USB | Parallel | |
| Device Type | USBN9604 USBN9604 | Line / Bus Controller | CardBus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | ||
| Supply Voltage | Other; 3 V ~ 5.5 V | 3V; 3.3V; 3.6V; Other; 3V ~ 5.5V | Other; 3V ~ 5.5V | Other | Other; 3V ~ 5.5V |