The USB3751A-2-A4-TR is a USB 2.0 Protection IC designed to provide over-voltage protection for internal circuits, safeguarding against VBUS levels up to 9V. It features integrated low RDSON FETs and includes an interrupt function to indicate over-voltage or under-voltage lockout conditions. The device offers robust ESD protection, rated at ±15kV for both air and contact discharge, compliant with IEC 61000-4-2 level 4 standards. This IC supports USB Battery Charger Detection for various charging port types, including Dedicated Charging Ports (DCP), Charging Downstream Ports (CDP), and Standard Downstream Ports (SDP). It also incorporates Microchip's RapidCharge Anywhere,Ñ¢ technology, allowing for charging currents up to 1.5A, significantly enhancing charging efficiency compared to traditional solutions. The USB3751A-2-A4-TR operates within an industrial temperature range of -40°C to +85°C and is housed in a compact 16-pin QFN package, measuring 3.0 mm x 3.0 mm x 0.9 mm. This product is suitable for applications requiring reliable USB connectivity and power management in battery-powered devices.
USB Controller USB 2.0 I²C Interface 16-QFN (3x3)
USB Controller USB 2.0 I²C Interface 16-QFN (3x3)
USB Controller USB 2.0 I²C Interface 16-QFN (3x3)
Manufacturer: Microchip Technology
Win Source Part Number: 043524-USB3751A-2-A4
Packaging: Reel - TR
Protocol: USB
Standards: USB 2.0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-QFN (3x3)
Purpose: Controller
Supply Voltage - Operating: 2 V to 9 V
Operating Supply Current: 185μA
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
IC CONTROLLER USB 10QFN
IC CONTROLLER USB 10QFN
IC CONTROLLER USB 10QFN
USB Controller USB 2.0 I²C Interface 16-QFN (3x3)
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | USB3751A-2-A4-TR-ND | 043524-USB3751A-2-A4-TR | USB3751A-2-A4-TR | USB3751A-2-A4-TR | USB3751A-2-A4-TR | USB3751A-2-A4-TR |
| Product Name | Controllers | Interface - Interface - Controllers - USB3751A-2-A4-TR | Controllers | Interface - Controllers | Integrated Circuits (ICs) - Interface - Controllers | Controllers |
| Technology | USB; I2C | I2C; I²C | I2C; I²C | USB; USB | I2C; I²C | |
| Device Type | Line / Bus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | CardBus Controller | ||
| Supply Voltage | Other; 2V ~ 9V | Other; 2 V ~ 9 V | Other; 2V ~ 9V | Other | Other; 2V ~ 9V | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |