Win Source Part Number: 1261696-USB5807CT-I/
Category: Integrated Circuits (ICs)>Interface - Controllers
Package: Tape & Reel
Standard Package: 2,500
Protocol: USB
Function: Hub Controller
Interface: I2C, SPI
Standards: USB 3.1
Voltage - Supply: 1.08V ~ 1.32V, 3V ~ 3.6V
Package / Case: 100-VFQFN Exposed Pad
Supplier Device Package: 100-VQFN (12x12)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: USB5807CT-I/KDDKR,US
Base Product Number: USB5807
USB Hub Controller USB 3.1 I²C, SPI Interface 100-VQFN (12x12)
USB Hub Controller USB 3.1 I²C, SPI Interface 100-VQFN (12x12)
USB Hub Controller USB 3.1 I²C, SPI Interface 100-VQFN (12x12)
USB Hub Controller USB 3.1 I²C, SPI Interface 100-VQFN (12x12)
IC USB HUB CNTRL I2C/SPI 100VQFN
IC USB HUB CNTRL I2C/SPI 100VQFN
USB Interface IC USB3.1, Gen 1 / 5 Gbps, 7 port hub, USB C Mux, USB Type A port for Upstream
IC USB HUB CNTRL I2C/SPI 100VQFN
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1261696-USB5807CT-I/KD | USB5807CT-I/KDCT-ND | USB5807CT-I/KD | USB5807CT-I/KD | USB5807CT-I/KD | USB5807CT-I/KD | USB5807CT-I/KD |
| Product Name | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Controllers | USB Interface IC | Interface - Controllers |
| Device Type | Sensor Interface | Line / Bus Controller | CardBus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | ||
| Supply Voltage | Other; 1.08V ~ 1.32V~ 3V ~ 3.6V | Other; 1.08V ~ 1.32V, 3V ~ 3.6V | 3V; 3.6V; Other; 1.08V ~ 1.32V, 3V ~ 3.6V | 3V; 3.6V; Other | Other; 1.08V ~ 1.32V, 3V ~ 3.6V | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Technology | USB; SPI; I2C | SPI; I2C; I²C, SPI | USB; USB | SPI; I2C; I²C, SPI | SPI; I2C; I²C, SPI |