USB Hub Controller USB 3.0 USB Interface 56-VQFN (7x7)
Manufacturer: Microchip Technology
Win Source Part Number: 1278345-USB5744T/2G
Packaging: Tape and Reel
Protocol: USB
Function: Hub Controller
Interface: USB
Standards: USB 3.0
Categories: Integrated Circuits
Supplier Device Package: 56-VQFN (7x7)
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 56-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Family Part Number: USB5744
Manufacturer Pack Quantity: 3,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.2V, 3.3V
USB Hub Controller USB 3.0 USB Interface 56-VQFN (7x7)
USB Interface IC Hi-Speed USB Cont Hub w/ Bridging
IC HUB CTLR USB 56VQFN
IC HUB CTLR USB 56VQFN
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 150-USB5744T/2GDKR-ND | 1278345-USB5744T/2G | USB5744T/2G | USB5744T/2G | USB5744T/2G | USB5744T/2G | USB5744T/2G |
| Product Name | Controllers | Interface - Interface - Controllers - USB5744T/2G | Controllers | Controllers | USB Interface IC | Integrated Circuits (ICs) - Interface - Controllers | Interface - Controllers |
| Technology | USB | USB; USB | USB; USB | USB; USB | USB; USB | ||
| Device Type | Line / Bus Controller | Sensor Interface | CardBus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | ||
| Supply Voltage | 1.2V; 3.3V | Other; 1.2V~ 3.3V | 3.3V; Other; 1.2V, 3.3V | Other; 1.2V, 3.3V | 3.3V; Other | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |