Microchip USB7006/KDX USB Controller
Microchip USB7006/KDX USB Controller
Microchip USB7006/KDX USB Controller
USB Hub Controller USB 2.0, USB 3.2 GPIO, I²C, SPI, USB Interface 100-VQFN (12x12)
Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs) -Interface Controllers
Series: Automotive, AEC-Q100
Package: Tray
Protocol: USB
Voltage - Supply: 1.08V ~ 1.32V, 3V ~ 3.6V
Operating Temperature: 0°C ~ 70°C (TA)
Function: Hub Controller
Package / Case: 100-VFQFN Exposed Pad
USB3.1 GEN1 HUB WITHOUT PD, 6-PO
USB Hub Controller USB 2.0, USB 3.2 GPIO, I²C, SPI, USB Interface 100-VQFN (12x12)
USB3.1 GEN1 HUB WITHOUT PD, 6-PO
USB INTERFACE IC, 0 TO 70 DEG C ROHS COMPLIANT: YES
| RS Components, Ltd. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 2744676P | 150-USB7006/KDX-ND | USB7006/KDX | USB7006/KDX | USB7006/KDX | 25AK3825 | |
| Product Name | USB Interface ICs | Controllers | Integrated Circuits (ICs) -Interface Controllers | Interface - Controllers | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Usb Interface Ic, 0 To 70 Deg C Rohs Compliant Microchip |
| Technology | USB | USB; SPI; I2C | USB; SPI; I2C; GPIO, I²C, SPI, USB | USB; SPI; I2C; GPIO, I²C, SPI, USB | USB; USB | USB | |
| Features | RoHS | RoHS | RoHS | ||||
| Data Rate | 5.00E6 kbps | ||||||
| Device Type | Line / Bus Controller | Sensor Interface | Sensor Interface; CardBus Controller | CardBus Controller | Sensor Interface; CardBus Controller |