Microchip Technology, Inc. Controllers USB5537B-6070AKZETR

Description
USB Hub Controller USB 3.0 USB Interface 72-QFN (10x10)
Request a Quote Datasheet
Description
USB Hub Controller USB 3.0 USB Interface 72-QFN (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Controllers - USB5537B-6070AKZETR-ND - DigiKey
Thief River Falls, MN, United States
USB Hub Controller USB 3.0 USB Interface 72-QFN (10x10)

USB Hub Controller USB 3.0 USB Interface 72-QFN (10x10)

Buy Now Datasheet
Interface - Interface - Controllers - USB5537B-6070AKZETR - 938364-USB5537B-6070AKZETR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - USB5537B-6070AKZETR
938364-USB5537B-6070AKZETR
Interface - Interface - Controllers - USB5537B-6070AKZETR 938364-USB5537B-6070AKZETR
Manufacturer: Microchip Technology Win Source Part Number: 938364-USB5537B-6070 AKZETR Operating Temperature Range: 0°C ~ 70°C Features: USB Hub Controller USB 3.0 USB Interface 72-QFN (10x10) Package: 72-VFQFN Exposed Pad Package: Reel - TR Family Name: USB5537 Categories: Integrated Circuits (ICs) Case / Package: 72-QFN (10x10) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 938364-USB5537B-6070AKZETR
Operating Temperature Range: 0°C ~ 70°C
Features: USB Hub Controller USB 3.0 USB Interface 72-QFN (10x10)
Package: 72-VFQFN Exposed Pad
Package: Reel - TR
Family Name: USB5537
Categories: Integrated Circuits (ICs)
Case / Package: 72-QFN (10x10)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Interface - Controllers - USB5537B-6070AKZETR - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
USB5537B-6070AKZETR
Interface - Controllers USB5537B-6070AKZETR
IC HUB CTLR USB 72VQFN

IC HUB CTLR USB 72VQFN

Supplier's Site Datasheet
Controllers - USB5537B-6070AKZETR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
USB Hub Controller USB 3.0 USB Interface 72-QFN (10x10)

USB Hub Controller USB 3.0 USB Interface 72-QFN (10x10)

Buy Now Datasheet
IC HUB CTLR USB 72VQFN

IC HUB CTLR USB 72VQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Controllers - USB5537B-6070AKZETR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
USB5537B-6070AKZETR
Integrated Circuits (ICs) - Interface - Controllers USB5537B-6070AKZETR
IC HUB CTLR USB 72VQFN

IC HUB CTLR USB 72VQFN

Supplier's Site
Sheung Wan, Hong Kong
USB Interface IC
USB5537B-6070AKZETR
USB Interface IC USB5537B-6070AKZETR
USB Interface IC 7/4-Port Super Speed Hi-Speed Hub Cont

USB Interface IC 7/4-Port Super Speed Hi-Speed Hub Cont

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number USB5537B-6070AKZETR-ND 938364-USB5537B-6070AKZETR USB5537B-6070AKZETR USB5537B-6070AKZETR USB5537B-6070AKZETR USB5537B-6070AKZETR USB5537B-6070AKZETR
Product Name Controllers Interface - Interface - Controllers - USB5537B-6070AKZETR Interface - Controllers Controllers Controllers Integrated Circuits (ICs) - Interface - Controllers USB Interface IC
Technology USB USB; USB USB; USB USB; USB USB; USB
Device Type Line / Bus Controller Sensor Interface Sensor Interface; CardBus Controller CardBus Controller Sensor Interface; CardBus Controller
Supply Voltage 3.3V 3.3V; Other; 1.25V, 3.3V Other; 1.25V, 3.3V 3.3V; Other 3.3V
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Telecom - SI3245-D-GQR - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.3V
View Details
2 suppliers
Pressure Sensor Interface With Polynomial Compensation And Diagnostics - A17700LESBTR-DO - Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFNL; 24-Pin QFN
Pins 24 #
View Details
7 suppliers
Interface module - 289-527 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
LVDS Interface Ics - 1904905 - RS Components, Ltd.
Specs
Technology LVDS; LVPECL
Device Type Translator & repeater
Features RoHS
View Details