USB Hub Controller USB 2.0 USB Interface 36-SQFN (6x6)
Manufacturer: Microchip Technology
Win Source Part Number: 902328-USB2532-1080A
Series: flexPWR™
Operating Temperature Range: 0°C ~ 70°C
Features: USB Hub Controller USB 2.0 USB Interface 36-SQFN (6x6)
Package: 36-VFQFN Exposed Pad
Package: Reel - TR
Family Name: USB2532
Categories: Integrated Circuits (ICs)
Case / Package: 36-SQFN (6x6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
IC USB 2.0 HUB CTLR 2PORT 36SQFN
IC USB 2.0 HUB CTLR 2PORT 36SQFN
USB Hub Controller USB 2.0 USB Interface 36-SQFN (6x6)
USB Interface IC 2-pt USB2.0 Hub Cntlr
IC USB 2.0 HUB CTLR 2PORT 36SQFN
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | USB2532-1080AEN-TR-ND | 902328-USB2532-1080AEN-TR | USB2532-1080AEN-TR | USB2532-1080AEN-TR | USB2532-1080AEN-TR | USB2532-1080AEN-TR | USB2532-1080AEN-TR |
| Product Name | Controllers | Interface - Interface - Controllers - USB2532-1080AEN-TR | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Controllers | USB Interface IC | Interface - Controllers |
| Technology | USB | USB; USB | USB; USB | USB; USB | USB; USB | ||
| Device Type | Line / Bus Controller | Sensor Interface | Sensor Interface; CardBus Controller | CardBus Controller | Sensor Interface; CardBus Controller | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |
| Package Type | 36-VFQFN Exposed Pad | 36-SQFN (6x6) | 36-VFQFN Exposed Pad | 36-VFQFN Exposed Pad | SQFN-32 | 36-VFQFN Exposed Pad |