Manufacturer: Microchip Technology
Win Source Part Number: 938362-USB5534B-6080
Operating Temperature Range: 0°C ~ 70°C
Features: USB Hub Controller USB 3.0 USB Interface 64-QFN (9x9)
Package: 64-VFQFN Exposed Pad
Package: Reel - TR
Family Name: USB5534
Categories: Integrated Circuits (ICs)
Case / Package: 64-QFN (9x9)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
USB Hub Controller USB 3.0 USB Interface 64-QFN (9x9)
USB Interface IC 4-Port Super Speed USB Hub Controller
IC HUB CTLR USB 64QFN
USB Hub Controller USB 3.0 USB Interface 64-QFN (9x9)
IC HUB CTLR USB 64QFN
IC HUB CTLR USB 64QFN
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 938362-USB5534B-6080JZXTR | USB5534B-6080JZXTR-ND | USB5534B-6080JZXTR | USB5534B-6080JZXTR | USB5534B-6080JZXTR | USB5534B-6080JZXTR | USB5534B-6080JZXTR |
| Product Name | Interface - Interface - Controllers - USB5534B-6080JZXTR | Controllers | USB Interface IC | Controllers | Controllers | Interface - Controllers | Integrated Circuits (ICs) - Interface - Controllers |
| Device Type | Sensor Interface | Line / Bus Controller | CardBus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |
| Package Type | 64-QFN (9x9) | 64-VFQFN Exposed Pad | QFN-64 | 64-VFQFN Exposed Pad | 64-VFQFN Exposed Pad | 64-VFQFN Exposed Pad | |
| Technology | USB | USB; USB | USB; USB | USB; USB | USB; USB |