Ethernet Bridge, USB to Ethernet USB 2.0, 10/100 Base-T/TX PHY USB Interface 32-QFN (5x5)
IC USB TO 10/100 ETHERNET 32QFN
IC USB TO 10/100 ETHERNET 32QFN
Manufacturer: Exar Corporation
Win Source Part Number: 1119547-XR22800IL32T
Packaging: Reel - TR
Protocol: Ethernet
Standards: USB 2.0, 10/100 Base-T/TX PHY
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-QFN (5x5)
Purpose: Bridge, USB to Ethernet
Supply Voltage - Operating: 4.4 V to 5.25 V
Operating Supply Current: 185mA
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
USB Interface IC Hi-Speed USB 10/100 Ethernet Bridge
IC USB TO 10/100 ETHERNET 32QFN
QFN-32-EP(5x5) USB ICs ROHS
IC USB TO 10/100 ETHERNET 32QFN
IC USB TO 10/100 ETHERNET 32QFN
Ethernet Bridge, USB to Ethernet USB 2.0, 10/100 Base-T/TX PHY USB Interface 32-QFN (5x5)
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1016-XR22800IL32TR-FTR-ND | 1119547-XR22800IL32TR-F | XR22800IL32TR-F | XR22800IL32TR-F | XR22800IL32TR-F | XR22800IL32TR-F | XR22800IL32TR-F | XR22800IL32TR-F |
| Product Name | Controllers | Interface - Interface - Controllers - XR22800IL32TR-F | USB Interface IC | Interface - Controllers | Communication Interface Chip/UART/485/232 >> USB ICs | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Controllers |
| Technology | USB; Ethernet | USB; USB | USB | USB; Ethernet; Ethernet | USB; Ethernet; USB | USB; USB | ||
| Device Type | Line / Bus Controller | Sensor Interface; CardBus Controller | UART | Sensor Interface; CardBus Controller | CardBus Controller | |||
| Features | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage | Other; 4.4V ~ 5.25V | Other; 4.4 V ~ 5.25 V | Other | Other; 4.4V ~ 5.25V | Other; 4.4V ~ 5.25V |