Manufacturer: Texas Instruments
Win Source Part Number: 053061-USBN9602-28MX
Packaging: Reel - TR
Protocol: USB
Standards: USB 1.0 and 1.1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 28-SOIC
Purpose: Controller
Supply Voltage - Operating: 3.3V
Operating Supply Current: 30mA
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient
USB Controller USB 1.0 and 1.1 Parallel Interface 28-SOIC
IC CTRLR FULL SPD FUNC 28-SOIC
USB Controller USB 1.0 and 1.1 Parallel Interface 28-SOIC
IC CTRLR FULL SPD FUNC 28-SOIC
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 053061-USBN9602-28MX | USBN9602-28MX-ND | USBN9602-28MX | USBN9602-28MX | USBN9602-28MX |
| Product Name | Interface - Interface - Controllers - USBN9602-28MX | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Interface - Controllers |
| Supply Voltage | Other; 3.3V | 3.6V | Other | Other; 3.3V |