Manufacturer: Microchip Technology
Win Source Part Number: 902344-USB5537B-6080
Operating Temperature Range: 0°C ~ 70°C
Features: USB Hub Controller USB 3.0 USB Interface 72-QFN (10x10)
Package: 72-VFQFN Exposed Pad
Package: Tray
Family Name: USB5537
Categories: Integrated Circuits (ICs)
Case / Package: 72-QFN (10x10)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 168
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
USB Hub Controller USB 3.0 USB Interface 72-QFN (10x10)
USB Interface IC 7/4-Port Super Hi-Sp USB Hub Controller
IC HUB CTLR USB 72VQFN
IC HUB CTLR USB 72VQFN
USB Hub Controller USB 3.0 USB Interface 72-QFN (10x10)
IC HUB CTLR USB 72VQFN
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 902344-USB5537B-6080AKZE | USB5537B-6080AKZE-ND | USB5537B-6080AKZE | USB5537B-6080AKZE | USB5537B-6080AKZE | USB5537B-6080AKZE | USB5537B-6080AKZE |
| Product Name | Interface - Interface - Controllers - USB5537B-6080AKZE | Controllers | USB Interface IC | Interface - Controllers | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Controllers |
| Device Type | Sensor Interface | Line / Bus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | CardBus Controller | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |
| Package Type | 72-QFN (10x10) | 72-VFQFN Exposed Pad | QFN-72 | 72-VFQFN Exposed Pad | 72-VFQFN Exposed Pad | 72-VFQFN Exposed Pad | |
| Technology | USB | USB; USB | USB; USB | USB; USB | USB; USB |