Manufacturer: Texas Instruments
Win Source Part Number: 133410-USBN9603SLB/N
Packaging: Reel - TR
Protocol: USB
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-CSP (5.5x4.5)
Purpose: Controller
Supply Voltage - Operating: 3 V to 5.5 V
Operating Supply Current: 30mA
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
USB Controller Parallel/Serial Interface 28-CSP (5.5x4.5)
USB Interface IC Universal Seriel Bus Full Spd Node Contrl
USB BUS CONTROLLER, CMOS, PQCC29
IC CTRLR FULL SPEED 28-LAMCSP
IC CTRLR FULL SPEED 28-LAMCSP
USB Controller Parallel/Serial Interface 28-CSP (5.5x4.5)
USB Controller Parallel/Serial Interface 28-CSP (5.5x4.5)
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 133410-USBN9603SLB/NOPB | USBN9603SLB/NOPB-ND | USBN9603SLB/NOPB | USBN9603SLB/NOPB | USBN9603SLB/NOPB | 815-USBN9603SLB/NOPB | USBN9603SLB/NOPB |
| Product Name | Interface - Interface - Controllers - USBN9603SLB/NOPB | Controllers | USB Interface IC | Integrated Circuits (ICs) - Interface - Controllers | Interface - Controllers | IC CTRLR FULL SPEED 28-LAMCSP | Controllers |
| Supply Voltage | Other; 3 V ~ 5.5 V | 3V; 3.3V; 3.6V; Other; 3V ~ 5.5V | Other | 5V; Other; 5V | Other; 3V ~ 5.5V | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |
| Package Type | 28-CSP (5.5x4.5) | 28-TFQFN, CSP | PLGA-28 | 28-TFQFN, CSP | 28-TFQFN, CSP | CSP; 28-TFQFN, CSP | |
| Technology | USB; Parallel/Serial | USB; USB | Parallel/Serial | USB | Parallel/Serial |