Manufacturer: Microchip Technology
Win Source Part Number: 845163-USB2514I-HZH
Features: Interface
Package: Tray
Family Name: USB2514
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 260
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
IC CONTROLLER USB 48QFN
USB Interface IC USB 2.0 High Speed 4 Port Hub Cntrllr
USB Hub Controller USB 2.0 USB Interface 48-QFN (7x7)
USB HUB CONTROLLER, 480MBPS, QFN-36; USB IC Type:USB Hub Controller; USB Standard:USB 2.0; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:VQFN; No. of Pins:48Pins; Data Rate:480Mbps; No. of Ports:4 Port RoHS Compliant: Yes
IC CONTROLLER USB 48QFN
| Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 845163-USB2514I-HZH | USB2514I-HZH | USB2514I-HZH | USB2514I-HZH | 70W0976 | USB2514I-HZH | USB2514I-HZH |
| Product Name | Interface - Interface - Controllers - USB2514I-HZH | Interface - Controllers | USB Interface IC | Controllers | Usb Hub Controller, 480Mbps, Qfn-36; Usb Ic Type Microchip | Integrated Circuits (ICs) - Interface - Controllers | Controllers |
| Device Type | Sensor Interface | Sensor Interface; CardBus Controller | CardBus Controller | Sensor Interface; CardBus Controller | |||
| Technology | USB; USB | USB; USB | USB | USB; USB | USB; USB | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | -40 to 85 C (-40 to 185 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Package Type | 48-VFQFN Exposed Pad | QFN-48 | 48-VFQFN Exposed Pad | VQFN | 48-VFQFN Exposed Pad |