Microchip Technology, Inc. Integrated Circuits (ICs) - Interface - Controllers USB5926T/KD

Description
Win Source Part Number: 1342868-USB5926T/KD Category: Integrated Circuits (ICs) - Interface - Controllers Package: Tape & Reel Standard Package: 2,500 Protocol: USB Function: Hub Controller Interface: I2C, SPI Standards: USB 3.1 Voltage - Supply: 1.2V, 3.3V Package / Case: 100-VFQFN Exposed Pad Supplier Device Package: 100-VQFN (12x12) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: USB5926 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1342868-USB5926T/KD Category: Integrated Circuits (ICs) - Interface - Controllers Package: Tape & Reel Standard Package: 2,500 Protocol: USB Function: Hub Controller Interface: I2C, SPI Standards: USB 3.1 Voltage - Supply: 1.2V, 3.3V Package / Case: 100-VFQFN Exposed Pad Supplier Device Package: 100-VQFN (12x12) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: USB5926 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Controllers - 1342868-USB5926T/KD - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Controllers
1342868-USB5926T/KD
Integrated Circuits (ICs) - Interface - Controllers 1342868-USB5926T/KD
Win Source Part Number: 1342868-USB5926T/KD Category: Integrated Circuits (ICs) - Interface - Controllers Package: Tape & Reel Standard Package: 2,500 Protocol: USB Function: Hub Controller Interface: I2C, SPI Standards: USB 3.1 Voltage - Supply: 1.2V, 3.3V Package / Case: 100-VFQFN Exposed Pad Supplier Device Package: 100-VQFN (12x12) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: USB5926 Product Status: Obsolete

Win Source Part Number: 1342868-USB5926T/KD
Category: Integrated Circuits (ICs) - Interface - Controllers
Package: Tape & Reel
Standard Package: 2,500
Protocol: USB
Function: Hub Controller
Interface: I2C, SPI
Standards: USB 3.1
Voltage - Supply: 1.2V, 3.3V
Package / Case: 100-VFQFN Exposed Pad
Supplier Device Package: 100-VQFN (12x12)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: USB5926
Product Status: Obsolete

Buy Now Datasheet
Controllers - USB5926T/KD-ND - DigiKey
Thief River Falls, MN, United States
Controllers
USB5926T/KD-ND
Controllers USB5926T/KD-ND
USB Hub Controller USB 3.1 I²C, SPI Interface 100-VQFN (12x12)

USB Hub Controller USB 3.1 I²C, SPI Interface 100-VQFN (12x12)

Buy Now Datasheet
USB Interface IC - USB5926T/KD - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
USB Interface IC
USB5926T/KD
USB Interface IC USB5926T/KD
USB Interface IC USB3.1, Gen 1/ 5 Gbps, 6 port Smart Hub/Feature Controller, USB C Mux, USB Type C port for Upstream, 2 Type C ports for Downstream

USB Interface IC USB3.1, Gen 1/ 5 Gbps, 6 port Smart Hub/Feature Controller, USB C Mux, USB Type C port for Upstream, 2 Type C ports for Downstream

Buy Now
Interface - Controllers - USB5926T/KD - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
USB5926T/KD
Interface - Controllers USB5926T/KD
IC HUB CONTROLLER USB 100VQFN

IC HUB CONTROLLER USB 100VQFN

Supplier's Site Datasheet
Controllers - USB5926T/KD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
USB5926T/KD
Controllers USB5926T/KD
USB Hub Controller USB 3.1 I²C, SPI Interface 100-VQFN (12x12)

USB Hub Controller USB 3.1 I²C, SPI Interface 100-VQFN (12x12)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - USB5926T/KD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
USB5926T/KD
Integrated Circuits (ICs) - Interface - Controllers USB5926T/KD
IC HUB CONTROLLER USB 100VQFN

IC HUB CONTROLLER USB 100VQFN

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1342868-USB5926T/KD USB5926T/KD-ND USB5926T/KD USB5926T/KD USB5926T/KD USB5926T/KD
Product Name Integrated Circuits (ICs) - Interface - Controllers Controllers USB Interface IC Interface - Controllers Controllers Integrated Circuits (ICs) - Interface - Controllers
Device Type Sensor Interface Line / Bus Controller Sensor Interface; CardBus Controller CardBus Controller Sensor Interface; CardBus Controller
Supply Voltage Other; 1.2V~ 3.3V 1.2V; 3.3V 3.3V; Other; 1.2V, 3.3V 3.3V; Other
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Technology USB; SPI; I2C SPI; I2C; I²C, SPI SPI; I2C; I²C, SPI USB; USB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type CardBus Controller
Supply Voltage 3V; Other
Package Type AEC-Q100
View Details
 - 26LS32JC - Rochester Electronics
Specs
Technology RS422
Package Type PLCC; PLCC
View Details
2 suppliers
Line Interface ICs - 1899729P - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Receiver, Line Driver, Driver, Converter
Features RoHS
View Details