Microchip Technology, Inc. Interface - Interface - Controllers - USB2534-1080AEN USB2534-1080AEN

Description
Manufacturer: Microchip Technology Win Source Part Number: 938346-USB2534-1080A EN Series: flexPWR™ Operating Temperature Range: 0°C ~ 70°C Features: USB Hub Controller USB 2.0 USB Interface 6-SQFN (6x6) Package: 36-VFQFN Exposed Pad Package: Tray Family Name: USB2534 Categories: Integrated Circuits (ICs) Case / Package: 6-SQFN (6x6) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 490 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 938346-USB2534-1080A EN Series: flexPWR™ Operating Temperature Range: 0°C ~ 70°C Features: USB Hub Controller USB 2.0 USB Interface 6-SQFN (6x6) Package: 36-VFQFN Exposed Pad Package: Tray Family Name: USB2534 Categories: Integrated Circuits (ICs) Case / Package: 6-SQFN (6x6) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 490 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - USB2534-1080AEN - 938346-USB2534-1080AEN - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - USB2534-1080AEN
938346-USB2534-1080AEN
Interface - Interface - Controllers - USB2534-1080AEN 938346-USB2534-1080AEN
Manufacturer: Microchip Technology Win Source Part Number: 938346-USB2534-1080A EN Series: flexPWR™ Operating Temperature Range: 0°C ~ 70°C Features: USB Hub Controller USB 2.0 USB Interface 6-SQFN (6x6) Package: 36-VFQFN Exposed Pad Package: Tray Family Name: USB2534 Categories: Integrated Circuits (ICs) Case / Package: 6-SQFN (6x6) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 490 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 938346-USB2534-1080AEN
Series: flexPWR™
Operating Temperature Range: 0°C ~ 70°C
Features: USB Hub Controller USB 2.0 USB Interface 6-SQFN (6x6)
Package: 36-VFQFN Exposed Pad
Package: Tray
Family Name: USB2534
Categories: Integrated Circuits (ICs)
Case / Package: 6-SQFN (6x6)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 490
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Controllers - USB2534-1080AEN-ND - DigiKey
Thief River Falls, MN, United States
USB Hub Controller USB 2.0 USB Interface 36-SQFN (6x6)

USB Hub Controller USB 2.0 USB Interface 36-SQFN (6x6)

Buy Now Datasheet
Controllers USB2534-1080AEN
IC USB 2.0 HUB CTLR 4PORT 36SQFN

IC USB 2.0 HUB CTLR 4PORT 36SQFN

Supplier's Site Datasheet
Controllers - USB2534-1080AEN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
USB2534-1080AEN
Controllers USB2534-1080AEN
USB Hub Controller USB 2.0 USB Interface 36-SQFN (6x6)

USB Hub Controller USB 2.0 USB Interface 36-SQFN (6x6)

Buy Now Datasheet
Shenzhen, China
Interface - Controllers
USB2534-1080AEN
Interface - Controllers USB2534-1080AEN
IC USB 2.0 HUB CTLR 4PORT 36SQFN

IC USB 2.0 HUB CTLR 4PORT 36SQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
USB Interface IC
USB2534-1080AEN
USB Interface IC USB2534-1080AEN
USB Interface IC 4-pt USB2.0 Hub Cntlr

USB Interface IC 4-pt USB2.0 Hub Cntlr

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - USB2534-1080AEN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
USB2534-1080AEN
Integrated Circuits (ICs) - Interface - Controllers USB2534-1080AEN
IC USB 2.0 HUB CTLR 4PORT 36SQFN

IC USB 2.0 HUB CTLR 4PORT 36SQFN

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 938346-USB2534-1080AEN USB2534-1080AEN-ND USB2534-1080AEN USB2534-1080AEN USB2534-1080AEN USB2534-1080AEN USB2534-1080AEN
Product Name Interface - Interface - Controllers - USB2534-1080AEN Controllers Controllers Controllers Interface - Controllers USB Interface IC Integrated Circuits (ICs) - Interface - Controllers
Device Type Sensor Interface Line / Bus Controller CardBus Controller Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type 6-SQFN (6x6) 36-VFQFN Exposed Pad 36-VFQFN Exposed Pad 36-VFQFN Exposed Pad 36-VFQFN Exposed Pad SQFN-36
Technology USB USB; USB USB; USB USB; USB USB; USB
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3019-F-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4053EG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-DIP (0.300\", 7.62mm)
View Details