USB Hub Controller USB 2.0, USB 3.1 I²C, SMBus, SPI, UART Interface 100-VQFN (12x12)
USB Hub Controller USB 2.0, USB 3.1 I²C, SMBus, SPI, UART Interface 100-VQFN (12x12)
USB Hub Controller USB 2.0, USB 3.1 I²C, SMBus, SPI, UART Interface 100-VQFN (12x12)
USB Hub Controller USB 2.0, USB 3.1 I²C, SMBus, SPI, UART Interface 100-VQFN (12x12)
IC HUB CNTRL USB
| DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 150-USB5906CT/KDTR-ND | USB5906CT/KD | USB5906CT/KD | USB5906CT/KD | USB5906CT/KD |
| Product Name | Controllers | Interface - Controllers | Controllers | Controllers | Integrated Circuits (ICs) - Interface - Controllers |
| Technology | USB; SPI; I2C; SMBus | SPI; I2C; SMBus; I²C, SMBus, SPI, UART | SPI; I2C; SMBus; I²C, SMBus, SPI, UART | SPI; I2C; SMBus; I²C, SMBus, SPI, UART | USB; USB |
| Device Type | Line / Bus Controller | Sensor Interface; CardBus Controller | CardBus Controller | Sensor Interface; CardBus Controller | |
| Supply Voltage | Other; 1.08V ~ 1.32V, 3V ~ 3.6V | Other; 1.08V ~ 1.32V, 3V ~ 3.6V | 3V; 3.6V; Other; 1.08V ~ 1.32V, 3V ~ 3.6V | 3V; 3.6V; Other | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |