Manufacturer: Microchip Technology
Win Source Part Number: 902345-USB5742T/2G
Operating Temperature Range: 0°C ~ 70°C
Features: USB Hub Controller USB 3.1 SPI Interface 56-SQFN (7x7)
Package: 56-VFQFN Exposed Pad
Package: Reel - TR
Family Name: USB5742
Categories: Integrated Circuits (ICs)
Case / Package: 56-SQFN (7x7)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
IC HUB CTLR USB 2PORT 56VQFN
USB Hub Controller USB 3.1 SPI Interface 56-VQFN (7x7)
IC HUB CTLR USB 2PORT 56VQFN
USB Interface IC 2 Port Super Speed USB Controller
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 902345-USB5742T/2G | USB5742T/2G | USB5742T/2G | USB5742T/2G | USB5742T/2G | USB5742T/2G |
| Product Name | Interface - Interface - Controllers - USB5742T/2G | Interface - Controllers | Controllers | Integrated Circuits (ICs) - Interface - Controllers | USB Interface IC | Controllers |
| Device Type | Sensor Interface | Sensor Interface; CardBus Controller | CardBus Controller | Sensor Interface; CardBus Controller | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Package Type | 56-SQFN (7x7) | 56-VFQFN Exposed Pad | 56-VFQFN Exposed Pad | 56-VFQFN Exposed Pad |