Microchip Technology, Inc. Controllers USB5534B-4100JZXTR

Description
USB Hub Controller USB 3.0 USB Interface 64-QFN (9x9)
Request a Quote Datasheet
Description
USB Hub Controller USB 3.0 USB Interface 64-QFN (9x9)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Controllers - USB5534B-4100JZXTR-ND - DigiKey
Thief River Falls, MN, United States
USB Hub Controller USB 3.0 USB Interface 64-QFN (9x9)

USB Hub Controller USB 3.0 USB Interface 64-QFN (9x9)

Buy Now Datasheet
Interface - Interface - Controllers - USB5534B-4100JZXTR - 043525-USB5534B-4100JZXTR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - USB5534B-4100JZXTR
043525-USB5534B-4100JZXTR
Interface - Interface - Controllers - USB5534B-4100JZXTR 043525-USB5534B-4100JZXTR
Manufacturer: Microchip Technology Win Source Part Number: 043525-USB5534B-4100 JZXTR Packaging: Reel - TR Protocol: USB Standards: USB 3.0 Categories: Integrated Circuits Status: Not For New Designs Case / Package: 64-QFN (9x9) Purpose: Hub Controller Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 043525-USB5534B-4100JZXTR
Packaging: Reel - TR
Protocol: USB
Standards: USB 3.0
Categories: Integrated Circuits
Status: Not For New Designs
Case / Package: 64-QFN (9x9)
Purpose: Hub Controller
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Interface - Controllers - USB5534B-4100JZXTR - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
USB5534B-4100JZXTR
Interface - Controllers USB5534B-4100JZXTR
IC CONTROLLER USB 64QFN

IC CONTROLLER USB 64QFN

Supplier's Site Datasheet
Controllers - USB5534B-4100JZXTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
USB Hub Controller USB 3.0 USB Interface 64-QFN (9x9)

USB Hub Controller USB 3.0 USB Interface 64-QFN (9x9)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - USB5534B-4100JZXTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
USB5534B-4100JZXTR
Integrated Circuits (ICs) - Interface - Controllers USB5534B-4100JZXTR
IC CONTROLLER USB 64QFN

IC CONTROLLER USB 64QFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number USB5534B-4100JZXTR-ND 043525-USB5534B-4100JZXTR USB5534B-4100JZXTR USB5534B-4100JZXTR USB5534B-4100JZXTR
Product Name Controllers Interface - Interface - Controllers - USB5534B-4100JZXTR Interface - Controllers Controllers Integrated Circuits (ICs) - Interface - Controllers
Technology USB USB; USB USB; USB USB; USB
Device Type Line / Bus Controller Sensor Interface; CardBus Controller CardBus Controller Sensor Interface; CardBus Controller
Package Type 64-VFQFN Exposed Pad 64-QFN (9x9) 64-VFQFN Exposed Pad 64-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - A6259KLW - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Interface Transceiver IC - 702-PEB2080PVB1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 4.75V ~ 5.25V
Operating Temperature 0 C (32 F)
View Details
4 suppliers
Interface module - 704-2003 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
RF Front End (LNA + PA) - 2312-QPF4239SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-TFQFN Exposed Pad
Pins 16 #
View Details