USB Hub Controller USB 2.0 USB Interface 64-QFN (9x9)
USB Hub Controller USB 2.0 USB Interface 64-QFN (9x9)
USB Hub Controller USB 2.0 USB Interface 64-QFN (9x9)
Manufacturer: Microchip Technology
Win Source Part Number: 798925-USB2517-JZX-T
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: 64-VFQFN Exposed Pad
Operating Supply Voltage: 3 V ~ 3.6 V
Protocol: USB
Function: Hub Controller
Interface: USB
Standards: USB 2.0
Categories: Integrated Circuits (ICs)
Operating Supply Current: 130mA
Manufacturer Package: 64-QFN (9x9)
Alternative Parts (Cross-Reference): USB2517-JZX;
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs
USB Hub Controller USB 2.0 USB Interface 64-QFN (9x9)
IC USB 2.0 7PORT HUB CTLR 64QFN
IC USB 2.0 7PORT HUB CTLR 64QFN
USB Interface IC USB 2.0,7 PORT HUB CONTROLLER
Hub Controller USB QFN-64-EP(9x9) USB ICs ROHS
IC USB 2.0 7PORT HUB CTLR 64QFN
USB HUB CONTROLLER, USB 2.0, QFN-64; USB IC Type:USB Hub Controller; USB Standard:USB 2.0; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:QFN; No. of Pins:64Pins; Data Rate:480Mbps; No. of Ports:7 Port RoHS Compliant: Yes
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | USB2517-JZX-TR-ND | 798925-USB2517-JZX-TR | USB2517-JZX-TR | USB2517-JZX-TR | USB2517-JZX-TR | USB2517-JZX-TR | USB2517-JZX-TR | USB2517-JZX-TR | 41AH8631 |
| Product Name | Controllers | Interface - Interface - Controllers - USB2517-JZX-TR | Controllers | Interface - Controllers | Controllers | USB Interface IC | Communication Interface Chip/UART/485/232 >> USB ICs | Integrated Circuits (ICs) - Interface - Controllers | Usb Hub Controller, Usb 2.0, Qfn-64; Usb Ic Type Microchip |
| Technology | USB | USB; USB | USB; USB | USB; USB | USB | USB; USB | USB | ||
| Device Type | Line / Bus Controller | Sensor Interface | CardBus Controller | Sensor Interface; CardBus Controller | UART | Sensor Interface; CardBus Controller | |||
| Supply Voltage | 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V | Other; 3 V ~ 3.6 V | 3.6V; Other; 3V ~ 3.6V | Other; 3V ~ 3.6V | Other; 3V~3.6V | 3.6V; Other | Other; 3V | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |