I/O Expander 16 I²C, SMBus 400kHz 24-TSSOP
Manufacturer: Exar Corporation
Win Source Part Number: 044045-XRA1207IG24-F
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Open Drain
Number of I/O: 16
Interrupt Output: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-TSSOP
Supply Voltage - Operating: 1.65 V to 3.6 V
Max Frequency: 400kHz
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
IC XPND 400KHZ I2C SMBUS 24TSSOP Product overview: XRA1207IG24-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 400KHZ, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-XRA1207IG24-F can be used for catalog matching and distributor lookup.
I/O Expander 16 I²C, SMBus 400 kHz 24-TSSOP
IC I/O PORT EXPANDER I2C 24TSSOP
IC XPND 400KHZ I2C SMBUS 24TSSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1016-1719-5-ND | 044045-XRA1207IG24-F | 749-XRA1207IG24-F | XRA1207IG24-F | XRA1207IG24-F | XRA1207IG24-F |
| Product Name | I/O Expanders | Interface - Interface - I/O Expanders - XRA1207IG24-F | 400KHZ Interface Transceiver IC | I/O Expanders | I/O Expanders | Integrated Circuits (ICs) - Interface - I-O Expanders |
| Technology | I2C; SMBus | I2C; SMBus; I²C, SMBus | I2C; SMBus; I²C, SMBus | |||
| Device Type | Port / Bus Expander | Transceiver | Port / Bus Expander | Port / Bus Expander; Sensor Interface | ||
| Supply Voltage | Other; 1.65V ~ 3.6V | Other; 1.65 V ~ 3.6 V | Other; 1.65V ~ 3.6V | 3.6V; Other; 1.65V ~ 3.6V | Other; 1.65V ~ 3.6V | 3.6V; Other |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |