The USB3740B-AI2-TR is a high-speed USB 2.0 switch designed for multiplexing USB lanes between different functions, supporting bandwidths of up to 1GHz. It features ESD protection for the USB data lines, rated at 8kV HBM, making it suitable for applications requiring robust protection against electrostatic discharge. The device operates with a low standby current of 30nA, which is advantageous for battery-powered applications. This component can accommodate control inputs ranging from 1.8V to 5V and can tolerate input voltages up to 5.5V on the data lines. It operates effectively within a temperature range of -40°C to +85°C. The USB3740B-AI2-TR is packaged in a 10-pin QFN format, measuring 1.3mm x 1.8mm x 0.55mm with a 0.4mm pitch, and is RoHS compliant. An automotive version is also available, enhancing its applicability in various electronic designs.
USB Switch USB 2.0 Interface 10-QFN (1.30x1.80)
USB Switch USB 2.0 Interface 10-QFN (1.30x1.80)
USB Switch USB 2.0 Interface 10-QFN (1.30x1.80)
Manufacturer: Microchip Technology
Win Source Part Number: 038236-USB3740B-AI2-
Packaging: Reel - TR
Protocol: USB
Standards: USB 2.0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 10-QFN (1.30x1.80)
Purpose: Switch
Supply Voltage - Operating: 1.8 V to 5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Application Field: Used in Automation & Process Control, Communications & Networking, Audio, Imaging, Video & Vision, Consumer Electronics
IC CONTROLLER USB 10QFN
IC CONTROLLER USB 10QFN
HIGH SPEED USB SWITCH, -40 TO 85DEG C; USB IC Type:High Speed USB Switch; USB Standard:USB 2.0; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:QFN; No. of Pins:10Pins; Data Rate:-; No. of Ports:1 Port; OperatingRoHS Compliant: Yes
IC CONTROLLER USB 10QFN
USB Switch USB 2.0 Interface 10-QFN (1.30x1.80)
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | USB3740B-AI2-CT-ND | 038236-USB3740B-AI2-TR | USB3740B-AI2-TR | USB3740B-AI2-TR | 72AC6904 | USB3740B-AI2-TR | USB3740B-AI2-TR |
| Product Name | Controllers | Interface - Interface - Controllers - USB3740B-AI2-TR | Integrated Circuits (ICs) - Interface - Controllers | Interface - Controllers | High Speed Usb Switch, -40 To 85Deg C; Usb Ic Type Microchip | Controllers | Controllers |
| Technology | USB | USB; USB | USB | USB | |||
| Device Type | Line / Bus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | CardBus Controller | |||
| Supply Voltage | Other; 1.8V ~ 5V | Other; 1.8 V ~ 5 V | 5V; Other | Other; 3V | Other; 1.8V ~ 5V | 5V; Other; 1.8V ~ 5V | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |