USB Hub Controller USB 3.0 USB Interface 56-VQFN (7x7)
Win Source Part Number: 1383812-USB5744-I/2G
Category: Integrated Circuits (ICs)>Interface>Cont
Package: Tray
Standard Package: 260 pcs
Protocol: USB
Function: Hub Controller
Interface: USB
Standards: USB 2.0, USB 3.2
Voltage - Supply: 1.2V, 3.3V
Package / Case: 56-VFQFN Exposed Pad
Supplier Device Package: 56-VQFN (7x7)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: USB5744
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 3 (168 Hours)
USB Interface IC 4-Port Super Speed/Hi-Speed USB Controller Hub (Low Pincount)
USB Hub Controller USB 3.0 USB Interface 56-VQFN (7x7)
IC HUB CTLR USB 56VQFN
IC HUB CTLR USB 56VQFN
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | USB5744-I/2GX01-ND | 1383812-USB5744-I/2GX01 | USB5744-I/2GX01 | USB5744-I/2GX01 | USB5744-I/2GX01 | USB5744-I/2GX01 | USB5744-I/2GX01 |
| Product Name | Controllers | Integrated Circuits (ICs) - Interface - Controllers | USB Interface IC | Controllers | Interface - Controllers | Integrated Circuits (ICs) - Interface - Controllers | Controllers |
| Technology | USB | USB; USB | USB; USB | USB; USB | USB; USB | ||
| Device Type | Line / Bus Controller | Sensor Interface | CardBus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | ||
| Supply Voltage | 1.2V; 3.3V | Other; 1.2V~ 3.3V | 3.3V; Other; 1.2V, 3.3V | 3.3V; Other | Other; 1.2V, 3.3V | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |