Microchip Technology, Inc. Controllers USB5816T-I/KD

Description
USB Hub Controller USB 3.1 I²C, SPI Interface 100-VQFN (12x12)
Request a Quote Datasheet
Description
USB Hub Controller USB 3.1 I²C, SPI Interface 100-VQFN (12x12)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Controllers - USB5816T-I/KD-ND - DigiKey
Thief River Falls, MN, United States
Controllers
USB5816T-I/KD-ND
Controllers USB5816T-I/KD-ND
USB Hub Controller USB 3.1 I²C, SPI Interface 100-VQFN (12x12)

USB Hub Controller USB 3.1 I²C, SPI Interface 100-VQFN (12x12)

Buy Now Datasheet
Integrated Circuits (ICs) Interface Controllers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Interface Controllers
Integrated Circuits (ICs) Interface Controllers
Alternative Parts (Cross-Reference): Cross Manufacturer: Microchip Technology Category: Integrated Circuits (ICs) Interface Controllers Package: Tape & Reel (TR) Product Status: Obsolete Protocol: USB Function: Hub Controller Interface: I²C, SPI Standards: USB 3.1 Voltage - Supply: 1.2V, 3.3V

Alternative Parts (Cross-Reference): Cross
Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs) Interface Controllers
Package: Tape & Reel (TR)
Product Status: Obsolete
Protocol: USB
Function: Hub Controller
Interface: I²C, SPI
Standards: USB 3.1
Voltage - Supply: 1.2V, 3.3V

Buy Now Datasheet
Controllers USB5816T-I/KD
IC HUB CONTROLLER USB 100VQFN

IC HUB CONTROLLER USB 100VQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Controllers - USB5816T-I/KD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
USB5816T-I/KD
Integrated Circuits (ICs) - Interface - Controllers USB5816T-I/KD
IC HUB CONTROLLER USB 100VQFN

IC HUB CONTROLLER USB 100VQFN

Supplier's Site
USB Interface IC - USB5816T-I/KD - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
USB Interface IC
USB5816T-I/KD
USB Interface IC USB5816T-I/KD
USB Interface IC USB3.1, Gen 1/ 5 Gbps, 6 port Smart Hub/ Feature Controller, USB C Mux, USB Type A port for Upstream, 1 Type C port for Downstream

USB Interface IC USB3.1, Gen 1/ 5 Gbps, 6 port Smart Hub/ Feature Controller, USB C Mux, USB Type A port for Upstream, 1 Type C port for Downstream

Buy Now
Controllers - USB5816T-I/KD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
USB5816T-I/KD
Controllers USB5816T-I/KD
USB Hub Controller USB 3.1 I²C, SPI Interface 100-VQFN (12x12)

USB Hub Controller USB 3.1 I²C, SPI Interface 100-VQFN (12x12)

Buy Now Datasheet
Interface - Controllers - USB5816T-I/KD - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
USB5816T-I/KD
Interface - Controllers USB5816T-I/KD
IC HUB CONTROLLER USB 100VQFN

IC HUB CONTROLLER USB 100VQFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number USB5816T-I/KD-ND USB5816T-I/KD USB5816T-I/KD USB5816T-I/KD USB5816T-I/KD USB5816T-I/KD
Product Name Controllers Integrated Circuits (ICs) Interface Controllers Controllers Integrated Circuits (ICs) - Interface - Controllers USB Interface IC Controllers Interface - Controllers
Technology USB; SPI; I2C SPI; I2C; I²C, SPI USB; USB SPI; I2C; I²C, SPI SPI; I2C; I²C, SPI
Device Type Line / Bus Controller Sensor Interface Sensor Interface; CardBus Controller CardBus Controller Sensor Interface; CardBus Controller
Supply Voltage 1.2V; 3.3V Other; 1.2V~ 3.3V Other; 1.2V, 3.3V 3.3V; Other 3.3V; Other; 1.2V, 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN74ALVCH16271 12-Bit To 24-Bit Multiplexed Bus Exchanger With 3-State Outputs - 74ALVCH16271DGGRE4 - Texas Instruments
Specs
Technology ALVC
Features RoHS
Supply Voltage 1.8V; 2.5V; 2.7V; 3.3V; Other; 1.8,2.5,2.7,3.3
View Details
3 suppliers
Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors - 1347387-A8660KESTR-J - Win Source Electronics
Specs
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers
Distance and angle measurement - Incremental Encoder Interface - 750-637/000-004 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details