USB Hub Controller USB 3.0 USB Interface 72-QFN (10x10)
Manufacturer: Microchip Technology
Win Source Part Number: 807708-USB5537B-5000
Packaging: Tray
Protocol: USB
Function: Hub Controller
Interface: USB
Standards: USB 3.0
Supplier Device Package: 72-QFN (10x10)
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Package: 72-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 168
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.25V, 3.3V
Part Number Series: USB5537B
IC HUB CTLR USB 3.0 72QFN
IC HUB CTLR USB 3.0 72QFN
USB HUB CONTROLLER, 5GBPS, QFN-72; USB IC Type:USB Hub Controller; USB Standard:USB 3.0; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:QFN; No. of Pins:72Pins; Data Rate:5Gbps; No. of Ports:7 Port RoHS Compliant: Yes
USB Interface IC 7-/4-Port SuperSpeed USB3 Hub Controller
USB Hub Controller USB 3.0 USB Interface 72-QFN (10x10)
IC HUB CTLR USB 3.0 72QFN
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | USB5537B-5000AKZE-ND | 807708-USB5537B-5000AKZE | USB5537B-5000AKZE | USB5537B-5000AKZE | 70W1077 | USB5537B-5000AKZE | USB5537B-5000AKZE | USB5537B-5000AKZE |
| Product Name | Controllers | Interface - Interface - Controllers - USB5537B-5000AKZE | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Usb Hub Controller, 5Gbps, Qfn-72; Usb Ic Type Microchip | USB Interface IC | Controllers | Interface - Controllers |
| Technology | USB | USB; USB | USB; USB | USB | USB; USB | USB; USB | ||
| Device Type | Line / Bus Controller | Sensor Interface | Sensor Interface; CardBus Controller | CardBus Controller | Sensor Interface; CardBus Controller | |||
| Supply Voltage | 3.3V | Other; 1.25V~ 3.3V | 3.3V; Other | Other; 1.25V, 3.3V | Other; 3V | 3.3V; Other; 1.25V, 3.3V | ||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 70 C (32 to 158 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) |