Microchip Technology, Inc. USB Interface ICs USB2517I-JZX

Description
Microchip USB2517I-JZX Transceiver IC
Request a Quote Datasheet
Description
Microchip USB2517I-JZX Transceiver IC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Interface ICs - 7729474P - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Interface ICs
7729474P
USB Interface ICs 7729474P
Microchip USB2517I-JZX Transceiver IC

Microchip USB2517I-JZX Transceiver IC

Supplier's Site
USB Interface ICs - 7729474 - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Interface ICs
7729474
USB Interface ICs 7729474
Microchip USB2517I-JZX Transceiver IC

Microchip USB2517I-JZX Transceiver IC

Supplier's Site
USB Interface ICs - 8895752 - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Interface ICs
8895752
USB Interface ICs 8895752
Microchip USB2517I-JZX Transceiver IC

Microchip USB2517I-JZX Transceiver IC

Supplier's Site
Controllers - 638-1090-ND - DigiKey
Thief River Falls, MN, United States
Controllers
638-1090-ND
Controllers 638-1090-ND
USB Controller USB 2.0 USB Interface 64-QFN (9x9)

USB Controller USB 2.0 USB Interface 64-QFN (9x9)

Buy Now Datasheet
Interface - Interface - Controllers - USB2517I-JZX - 086935-USB2517I-JZX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - USB2517I-JZX
086935-USB2517I-JZX
Interface - Interface - Controllers - USB2517I-JZX 086935-USB2517I-JZX
Manufacturer: Microchip Technology Win Source Part Number: 086935-USB2517I-JZX Packaging: Tray Protocol: USB Standards: USB 2.0 Family Name: USB2517 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 64-QFN (9x9) Purpose: Controller Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 130mA Alternative Parts (Cross-Reference): USB2517I-JZX-TR; Introduction Date: February 24, 2009 ECCN: 3A991.a.3 Country of Origin: Taiwan Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 260

Manufacturer: Microchip Technology
Win Source Part Number: 086935-USB2517I-JZX
Packaging: Tray
Protocol: USB
Standards: USB 2.0
Family Name: USB2517
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 64-QFN (9x9)
Purpose: Controller
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 130mA
Alternative Parts (Cross-Reference): USB2517I-JZX-TR;
Introduction Date: February 24, 2009
ECCN: 3A991.a.3
Country of Origin: Taiwan
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 260

Buy Now Datasheet
Controllers - USB2517I-JZX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
USB2517I-JZX
Controllers USB2517I-JZX
USB Controller USB 2.0 USB Interface 64-QFN (9x9)

USB Controller USB 2.0 USB Interface 64-QFN (9x9)

Buy Now Datasheet
Interface - Controllers - USB2517I-JZX - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
USB2517I-JZX
Interface - Controllers USB2517I-JZX
IC CTRLR USB2.0 7PORT 64QFN

IC CTRLR USB2.0 7PORT 64QFN

Supplier's Site Datasheet
Controllers - USB2517I-JZX - ODG (Origin Data Global)
Shenzhen, China
Controllers
USB2517I-JZX
Controllers USB2517I-JZX
IC CTRLR USB2.0 7PORT 64QFN

IC CTRLR USB2.0 7PORT 64QFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
USB Interface IC
USB2517I-JZX
USB Interface IC USB2517I-JZX
USB Interface IC Ultra Fast USB 2.19 Flash Media

USB Interface IC Ultra Fast USB 2.19 Flash Media

Buy Now Datasheet
Communication Interface Chip/UART/485/232 >> USB ICs - USB2517I-JZX - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Communication Interface Chip/UART/485/232 >> USB ICs
USB2517I-JZX
Communication Interface Chip/UART/485/232 >> USB ICs USB2517I-JZX
Controller USB QFN-64-EP(9x9) USB ICs ROHS

Controller USB QFN-64-EP(9x9) USB ICs ROHS

Supplier's Site Datasheet
Usb Hub Ctrl, 480Mbps, -40 To 85Deg C; Usb Ic Type Microchip - 70W0978 - Newark, An Avnet Company
Chicago, IL, United States
Usb Hub Ctrl, 480Mbps, -40 To 85Deg C; Usb Ic Type Microchip
70W0978
Usb Hub Ctrl, 480Mbps, -40 To 85Deg C; Usb Ic Type Microchip 70W0978
USB HUB CTRL, 480MBPS, -40 TO 85DEG C; USB IC Type:USB Hub Controller; USB Standard:USB 2.0; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:QFN; No. of Pins:64Pins; Data Rate:480Mbps; No. of Ports:7 Port RoHS Compliant: Yes

USB HUB CTRL, 480MBPS, -40 TO 85DEG C; USB IC Type:USB Hub Controller; USB Standard:USB 2.0; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:QFN; No. of Pins:64Pins; Data Rate:480Mbps; No. of Ports:7 Port RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Controllers - USB2517I-JZX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
USB2517I-JZX
Integrated Circuits (ICs) - Interface - Controllers USB2517I-JZX
IC CTRLR USB2.0 7PORT 64QFN

IC CTRLR USB2.0 7PORT 64QFN

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 7729474P 7729474 8895752 638-1090-ND 086935-USB2517I-JZX USB2517I-JZX USB2517I-JZX USB2517I-JZX USB2517I-JZX USB2517I-JZX 70W0978 USB2517I-JZX
Product Name USB Interface ICs USB Interface ICs USB Interface ICs Controllers Interface - Interface - Controllers - USB2517I-JZX Controllers Interface - Controllers Controllers USB Interface IC Communication Interface Chip/UART/485/232 >> USB ICs Usb Hub Ctrl, 480Mbps, -40 To 85Deg C; Usb Ic Type Microchip Integrated Circuits (ICs) - Interface - Controllers
Technology USB USB USB USB USB; USB USB; USB USB; USB USB USB USB; USB
Device Type Transceiver Transceiver; Transceiver Transceiver; Controller Line / Bus Controller CardBus Controller Sensor Interface; CardBus Controller UART Sensor Interface; CardBus Controller
Features RoHS RoHS RoHS RoHS RoHS RoHS RoHS
Data Rate 480000 kbps 480000 kbps 480000 kbps 480000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5348CA-T - 766779-A5348CA-T - Win Source Electronics
Specs
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP
View Details
7 suppliers
RF Front End (LNA + PA) - 2312-QPF4219TR13-5KTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-VFQFN Exposed Pad
Pins 24 #
View Details
Interface module - 289-621 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 1261030-SI2404-C-GT - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V
Package Type SSOP
View Details
5 suppliers