Manufacturer: Microchip Technology
Win Source Part Number: 844091-USB2532I-1080
Series: flexPWR™
Operating Temperature Range: -40°C ~ 85°C
Features: USB Hub Controller USB 2.0 USB Interface 36-SQFN (6x6)
Package: 36-VFQFN Exposed Pad
Package: Tray
Family Name: USB2532
Categories: Integrated Circuits (ICs)
Case / Package: 36-SQFN (6x6)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 490
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 6 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
USB Hub Controller USB 2.0 USB Interface 36-SQFN (6x6)
USB Interface IC 2-pt USB2.0 Hub Cntl Industrial Temp
IC USB 2.0 HUB CTLR 2PORT 36SQFN
IC USB 2.0 HUB CTLR 2PORT 36SQFN
IC USB 2.0 HUB CTLR 2PORT 36SQFN
USB Hub Controller USB 2.0 USB Interface 36-SQFN (6x6)
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 844091-USB2532I-1080AEN | USB2532I-1080AEN-ND | USB2532I-1080AEN | USB2532I-1080AEN | USB2532I-1080AEN | USB2532I-1080AEN | USB2532I-1080AEN |
| Product Name | Interface - Interface - Controllers - USB2532I-1080AEN | Controllers | USB Interface IC | Interface - Controllers | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Controllers |
| Device Type | Sensor Interface | Line / Bus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | CardBus Controller | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | 36-SQFN (6x6) | 36-VFQFN Exposed Pad | SQFN-36 | 36-VFQFN Exposed Pad | 36-VFQFN Exposed Pad | 36-VFQFN Exposed Pad | |
| Technology | USB | USB; USB | USB; USB | USB; USB | USB; USB |