Manufacturer: MaxLinear, Inc.
Win Source Part Number: 1282274-XR22802IL56-
Packaging: Tray
Protocol: Ethernet
Function: Bridge, USB to Ethernet
Interface: USB
Supply Current: 185mA
Standards: USB 2.0, 10/100 Base-T/TX PHY
Categories: Integrated Circuits
Supplier Device Package: 56-QFN (8x8)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.exar.com
Manufacturer Package: 56-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 260
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.4V ~ 5.25V
Ethernet Bridge, USB to Ethernet USB 2.0, 10/100 Base-T/TX PHY USB Interface 56-QFN (8x8)
I/O Controller Interface IC Hi-Speed USB 10/100 Eth Brdg w 2CH UART
IC CONTROLLER ETHERNET 56QFN
Ethernet Bridge, USB to Ethernet USB 2.0, 10/100 Base-T/TX PHY USB Interface 56-QFN (8x8)
IC CONTROLLER ETHERNET 56QFN
IC CONTROLLER ETHERNET 56QFN
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1282274-XR22802IL56-F | 1016-2039-ND | XR22802IL56-F | XR22802IL56-F | XR22802IL56-F | XR22802IL56-F | XR22802IL56-F |
| Product Name | Interface - Interface - Controllers - XR22802IL56-F | Controllers | I/O Controller Interface IC | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Interface - Controllers | Controllers |
| Device Type | Sensor Interface | Line / Bus Controller | Sensor Interface; CardBus Controller | CardBus Controller | Sensor Interface; CardBus Controller | ||
| Supply Voltage | Other; 4.4V ~ 5.25V | Other; 4.4V ~ 5.25V | Other | Other; 4.4V ~ 5.25V | Other; 4.4V ~ 5.25V | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Technology | USB; Ethernet | USB; Ethernet; Ethernet | USB; USB | USB; USB | USB; Ethernet; USB |