SMSC - Standard Microsystems Corporation Interface - Interface - Controllers - USB2602-NU-02 USB2602-NU-02

Description
Manufacturer: Microchip Technology Win Source Part Number: 213787-USB2602-NU-02 Packaging: Tray Protocol: USB Standards: USB 2.0 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 128-TQFP (14x14) Purpose: Switch Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 213787-USB2602-NU-02 Packaging: Tray Protocol: USB Standards: USB 2.0 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 128-TQFP (14x14) Purpose: Switch Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - USB2602-NU-02 - 213787-USB2602-NU-02 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - USB2602-NU-02
213787-USB2602-NU-02
Interface - Interface - Controllers - USB2602-NU-02 213787-USB2602-NU-02
Manufacturer: Microchip Technology Win Source Part Number: 213787-USB2602-NU-02 Packaging: Tray Protocol: USB Standards: USB 2.0 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 128-TQFP (14x14) Purpose: Switch Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 213787-USB2602-NU-02
Packaging: Tray
Protocol: USB
Standards: USB 2.0
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 128-TQFP (14x14)
Purpose: Switch
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - USB2602-NU-02 - Rochester Electronics
Newburyport, MA, United States
4Th Generation USB2.0 Flash Media Controller

4Th Generation USB2.0 Flash Media Controller

Supplier's Site Datasheet
Interface - Controllers - USB2602-NU-02 - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
USB2602-NU-02
Interface - Controllers USB2602-NU-02
IC CTRLR USB2.0 FLASH 128-TQFP

IC CTRLR USB2.0 FLASH 128-TQFP

Supplier's Site Datasheet
Controllers - USB2602-NU-02 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
USB2602-NU-02
Controllers USB2602-NU-02
USB Switch USB 2.0 USB Interface 128-TQFP (14x14)

USB Switch USB 2.0 USB Interface 128-TQFP (14x14)

Buy Now
Controllers - USB2602-NU-02 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
USB2602-NU-02
Controllers USB2602-NU-02
USB Switch USB 2.0 USB Interface 128-TQFP (14x14)

USB Switch USB 2.0 USB Interface 128-TQFP (14x14)

Buy Now
Integrated Circuits (ICs) - Interface - Controllers - USB2602-NU-02 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
USB2602-NU-02
Integrated Circuits (ICs) - Interface - Controllers USB2602-NU-02
IC CTRLR USB2.0 FLASH 128-TQFP

IC CTRLR USB2.0 FLASH 128-TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 213787-USB2602-NU-02 USB2602-NU-02 USB2602-NU-02 USB2602-NU-02 USB2602-NU-02
Product Name Interface - Interface - Controllers - USB2602-NU-02 Interface - Controllers Controllers Integrated Circuits (ICs) - Interface - Controllers
Supply Voltage Other; 3 V ~ 3.6 V 3.6V; Other; 3V ~ 3.6V 3.6V; Other
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type QFP; TQFP; 128-TQFP (14x14) QFP; QFP128 QFP; 128-TQFP QFP; TQFP; 128-TQFP QFP; TQFP
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1899825P - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Receiver, Line Driver, Driver, Converter
Features RoHS
View Details
 - 74AHC125D,112 - Rochester Electronics
Nexperia B.V.
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SO14
View Details
SN54HC244 Octal Buffers And Line Drivers With 3-State Outputs - 84096012A - Texas Instruments
Specs
Technology HC
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 6
View Details