Manufacturer: Microchip Technology
Win Source Part Number: 848089-USB2532-1080A
Series: flexPWR™
Features: Interface
Package: Tray
Family Name: USB2532
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 490
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
USB Hub Controller USB 2.0 USB Interface 36-SQFN (6x6)
IC USB 2.0 HUB CTLR 2PORT 36SQFN
USB Interface IC 2-pt USB2.0 Hub Cntlr
IC USB 2.0 HUB CTLR 2PORT 36SQFN
IC USB 2.0 HUB CTLR 2PORT 36SQFN
USB Hub Controller USB 2.0 USB Interface 36-SQFN (6x6)
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 848089-USB2532-1080AEN | USB2532-1080AEN-ND | USB2532-1080AEN | USB2532-1080AEN | USB2532-1080AEN | USB2532-1080AEN | USB2532-1080AEN |
| Product Name | Interface - Interface - Controllers - USB2532-1080AEN | Controllers | Integrated Circuits (ICs) - Interface - Controllers | USB Interface IC | Controllers | Interface - Controllers | Controllers |
| Device Type | Sensor Interface | Line / Bus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | CardBus Controller | ||
| Technology | USB | USB; USB | USB; USB | USB; USB | USB; USB | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Package Type | 36-VFQFN Exposed Pad | SQFN-32 | 36-VFQFN Exposed Pad | 36-VFQFN Exposed Pad | 36-VFQFN Exposed Pad |