USB Hub Controller USB 2.0 USB Interface 56-QFN-EP (8x8)
Manufacturer: Microchip Technology
Win Source Part Number: 1116747-USB2524-ABZJ
Packaging: Tray
Protocol: USB
Standards: USB 2.0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 56-QFN-EP (8x8)
Purpose: Hub Controller
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
IC USB 2.0 MULTISWITCH HUB 56QFN
IC USB 2.0 MULTISWITCH HUB 56QFN
USB Hub Controller USB 2.0 USB Interface 56-QFN-EP (8x8)
USB Interface IC USB 2.0 Multi Switching Hub
IC USB 2.0 MULTISWITCH HUB 56QFN
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 638-1056-ND | 1116747-USB2524-ABZJ | USB2524-ABZJ | USB2524-ABZJ | USB2524-ABZJ | USB2524-ABZJ | USB2524-ABZJ |
| Product Name | Controllers | Interface - Interface - Controllers - USB2524-ABZJ | Interface - Controllers | Integrated Circuits (ICs) - Interface - Controllers | Controllers | USB Interface IC | Controllers |
| Technology | USB | USB; USB | USB; USB | USB; USB | USB; USB | ||
| Device Type | Line / Bus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | CardBus Controller | |||
| Supply Voltage | 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V | Other; 3 V ~ 3.6 V | 3.6V; Other | 3.6V; Other; 3V ~ 3.6V | Other; 3V ~ 3.6V | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |