Microchip Technology, Inc. Controllers USB5533B-6080JZXTR

Description
USB Hub Controller USB 3.0 USB Interface 64-QFN (9x9)
Request a Quote
Description
USB Hub Controller USB 3.0 USB Interface 64-QFN (9x9)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The USB5533B-6080JZXTR is a 3-port USB hub controller that complies with the USB 3.0 specification, supporting data transfer rates of 5 Gbps (SuperSpeed), 480 Mbps (Hi-Speed), 12 Mbps (Full-Speed), and 1.5 Mbps (Low-Speed). It features integrated termination and pull-up/pull-down resistors, ensuring compatibility across all defined USB operating speeds. The hub operates with low power consumption and is optimized for low thermal dissipation. This controller supports battery charging on each port, accommodating various charging standards including USB-IF Battery Charging rev. 1.2, and emulating popular portable device chargers. It allows for fast charging capabilities and can charge devices even when the mobile platform is powered off. Configuration options include internal default settings, on-chip OTP ROM, external SPI ROM, or SMBus. The USB5533B-6080JZXTR is compatible with multiple operating systems, including Microsoft Windows, Mac OSX, and Linux, making it versatile for various applications. It also includes features such as Vendor Specific Messaging (VSM) for firmware updates and supports JTAG boundary scan for testing.

Datasheet Summary
Powered by GS/AI

The USB5533B-6080JZXTR is a 3-port USB hub controller that complies with the USB 3.0 specification, supporting data transfer rates of 5 Gbps (SuperSpeed), 480 Mbps (Hi-Speed), 12 Mbps (Full-Speed), and 1.5 Mbps (Low-Speed). It features integrated termination and pull-up/pull-down resistors, ensuring compatibility across all defined USB operating speeds. The hub operates with low power consumption and is optimized for low thermal dissipation. This controller supports battery charging on each port, accommodating various charging standards including USB-IF Battery Charging rev. 1.2, and emulating popular portable device chargers. It allows for fast charging capabilities and can charge devices even when the mobile platform is powered off. Configuration options include internal default settings, on-chip OTP ROM, external SPI ROM, or SMBus. The USB5533B-6080JZXTR is compatible with multiple operating systems, including Microsoft Windows, Mac OSX, and Linux, making it versatile for various applications. It also includes features such as Vendor Specific Messaging (VSM) for firmware updates and supports JTAG boundary scan for testing.

Suppliers

Company
Product
Description
Supplier Links
Controllers - USB5533B-6080JZXTR-ND - DigiKey
Thief River Falls, MN, United States
USB Hub Controller USB 3.0 USB Interface 64-QFN (9x9)

USB Hub Controller USB 3.0 USB Interface 64-QFN (9x9)

Buy Now Datasheet
Controllers - USB5533B-6080JZXTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
USB Hub Controller USB 3.0 USB Interface 64-QFN (9x9)

USB Hub Controller USB 3.0 USB Interface 64-QFN (9x9)

Buy Now Datasheet
Interface - Controllers - USB5533B-6080JZXTR - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
USB5533B-6080JZXTR
Interface - Controllers USB5533B-6080JZXTR
IC HUB CTLR USB 64QFN

IC HUB CTLR USB 64QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Controllers - USB5533B-6080JZXTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
USB5533B-6080JZXTR
Integrated Circuits (ICs) - Interface - Controllers USB5533B-6080JZXTR
IC HUB CTLR USB 64QFN

IC HUB CTLR USB 64QFN

Supplier's Site
Sheung Wan, Hong Kong
USB Interface IC
USB5533B-6080JZXTR
USB Interface IC USB5533B-6080JZXTR
USB Interface IC 3-Port Super Speed USB Hub Controller

USB Interface IC 3-Port Super Speed USB Hub Controller

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number USB5533B-6080JZXTR-ND USB5533B-6080JZXTR USB5533B-6080JZXTR USB5533B-6080JZXTR USB5533B-6080JZXTR
Product Name Controllers Controllers Interface - Controllers Integrated Circuits (ICs) - Interface - Controllers USB Interface IC
Technology USB USB; USB USB; USB USB; USB
Device Type Line / Bus Controller CardBus Controller Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller
Supply Voltage 3.3V 3.3V; Other; 1.25V, 3.3V 3.3V; Other 5V
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4006SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-PowerFQFN
Pins 24 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Serial interface - Serial Interface RS-485 - 753-653 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details