USB Bridge, USB to UART USB 2.0 UART Interface 24-QFN (4x4)
Manufacturer: MaxLinear, Inc.
Win Source Part Number: 721213-XR21B1421IL24
Packaging: Tray
Protocol: USB
Function: Bridge, USB to UART
Interface: UART
Supply Current: 13mA
Standards: USB 2.0
Categories: Integrated Circuits
Supplier Device Package: 24-QFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 24-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 490
MSL Level: 2 (1 Year)
Supply Voltage (V): 3V ~ 3.6V
USB Bridge, USB to UART USB 2.0 UART Interface 24-QFN (4x4)
IC UART BRIDGE TO USB 1CH 24-QFN
IC UART BRIDGE TO USB 1CH 24-QFN
INTERFACE BRIDGE, USB TO UART, QFN-24; Bridge Type:USB to UART; Supply Voltage Min:4.4V; Supply Voltage Max:5.25V; Interface Case Style:QFN; No. of Pins:24Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; ProductRoHS Compliant: Yes
I/O Controller Interface IC 1 CH FS USB UART with HID
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1016-2059-ND | 721213-XR21B1421IL24-F | XR21B1421IL24-F | XR21B1421IL24-F | XR21B1421IL24-F | 31Y5289 | XR21B1421IL24-F |
| Product Name | Controllers | Interface - Interface - Controllers - XR21B1421IL24-F | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Interface - Controllers | Interface Bridge, Usb To Uart, Qfn-24; Bridge Type Max Linear | I/O Controller Interface IC |
| Technology | USB; UART | UART | USB; USB | UART | USB | ||
| Device Type | Line / Bus Controller | Sensor Interface | CardBus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | UART | |
| Features | RoHS | RoHS | RoHS | ||||
| Supply Voltage | 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V | Other; 3V ~ 3.6V | 3.6V; Other; 3V ~ 3.6V | 3.6V; Other | Other; 4.4V |