IC XPNDR 400KHZ I2C SMBUS 16QFN Product overview: XRA1202PIL16-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 400KHZ, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-XRA1202PIL16-F can be used for catalog matching and distributor lookup.
Manufacturer: MaxLinear, Inc.
Win Source Part Number: 808256-XRA1202PIL16-
Packaging: Tray
Mounting Style: SMD
Output Type: Open Drain
Interface: I2C, SMBus
Number of I/O: 8
Part Status: Obsolete (End Of Life)
Interrupt Output: Yes
Supplier Device Package: 16-QFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
Clock Frequency: 400kHz
Manufacturer Package: 16-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 490
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.65V ~ 3.6V
I/O Expander 8 I²C, SMBus 400kHz 16-QFN (3x3)
IC XPNDR 400KHZ I2C SMBUS 16QFN
I/O Expander 8 I²C, SMBus 400 kHz 16-QFN (3x3)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 749-XRA1202PIL16-F | 808256-XRA1202PIL16-F | XRA1202PIL16-F-ND | XRA1202PIL16-F | XRA1202PIL16-F |
| Product Name | 400KHZ Interface Transceiver IC | Interface - Interface - I/O Expanders - XRA1202PIL16-F | I/O Expanders | Integrated Circuits (ICs) - Interface - I-O Expanders | I/O Expanders |
| Device Type | Transceiver | Sensor Interface | Port / Bus Expander | Port / Bus Expander; Sensor Interface | Port / Bus Expander |
| Supply Voltage | Other; 1.65V ~ 3.6V | Other; 1.65V ~ 3.6V | Other; 1.65V ~ 3.6V | 3.6V; Other | 3.6V; Other; 1.65V ~ 3.6V |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | Tray | 16-VFQFN Exposed Pad | 16-VFQFN Exposed Pad |