Parallel I/O Port, 16 I/O, CMOS, 4 X 4 MM, 0.90 MM HEIGHT, ROHS COMPLIANT, QFN-24 Product overview: XRA1201IL24TR-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, QFN, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-XRA1201IL24TR-F can be used for catalog matching and distributor lookup.
I/O Expander 16 I²C, SMBus 400kHz 24-QFN (4x4)
Interface - I/O Expanders 16 Bit I2C SMBus GPIO Expander
IC XPNDR 400KHZ I2C SMBUS 24QFN
I/O Expander 16 I²C, SMBus 400 kHz 24-QFN (4x4)
IC I/O PORT EXPANDER 16 BIT I2C
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 749-XRA1201IL24TR-F | XRA1201IL24TR-F-ND | XRA1201IL24TR-F | XRA1201IL24TR-F | XRA1201IL24TR-F | XRA1201IL24TR-F |
| Product Name | QFN Interface Transceiver IC | I/O Expanders | Interface - I/O Expanders | Integrated Circuits (ICs) - Interface - I-O Expanders | I/O Expanders | I/O Expanders |
| Device Type | Transceiver | Port / Bus Expander | Port / Bus Expander; Sensor Interface | Port / Bus Expander | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Technology | I2C; SMBus | I2C; SMBus; I²C, SMBus | I2C; SMBus; I²C, SMBus | |||
| Features | RoHS | RoHS | RoHS |