Microchip Technology, Inc. Integrated Circuits (ICs) - Interface - Controllers USB5806T/KD

Description
Win Source Part Number: 998389-USB5806T/KD Category: Integrated Circuits (ICs)>Interface - Controllers Package: Tape & Reel (TR) Standard Package: 2,500 Protocol: USB Function: Hub Controller Interface: I2C, SPI Standards: USB 3.1 Voltage - Supply: 1.2V, 3.3V Package / Case: 100-VFQFN Exposed Pad Supplier Device Package: 100-VQFN (12x12) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: USB5806 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 998389-USB5806T/KD Category: Integrated Circuits (ICs)>Interface - Controllers Package: Tape & Reel (TR) Standard Package: 2,500 Protocol: USB Function: Hub Controller Interface: I2C, SPI Standards: USB 3.1 Voltage - Supply: 1.2V, 3.3V Package / Case: 100-VFQFN Exposed Pad Supplier Device Package: 100-VQFN (12x12) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: USB5806 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Controllers - 998389-USB5806T/KD - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Controllers
998389-USB5806T/KD
Integrated Circuits (ICs) - Interface - Controllers 998389-USB5806T/KD
Win Source Part Number: 998389-USB5806T/KD Category: Integrated Circuits (ICs)>Interface - Controllers Package: Tape & Reel (TR) Standard Package: 2,500 Protocol: USB Function: Hub Controller Interface: I2C, SPI Standards: USB 3.1 Voltage - Supply: 1.2V, 3.3V Package / Case: 100-VFQFN Exposed Pad Supplier Device Package: 100-VQFN (12x12) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: USB5806 Product Status: Obsolete

Win Source Part Number: 998389-USB5806T/KD
Category: Integrated Circuits (ICs)>Interface - Controllers
Package: Tape & Reel (TR)
Standard Package: 2,500
Protocol: USB
Function: Hub Controller
Interface: I2C, SPI
Standards: USB 3.1
Voltage - Supply: 1.2V, 3.3V
Package / Case: 100-VFQFN Exposed Pad
Supplier Device Package: 100-VQFN (12x12)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: USB5806
Product Status: Obsolete

Buy Now Datasheet
Controllers - USB5806T/KD-ND - DigiKey
Thief River Falls, MN, United States
Controllers
USB5806T/KD-ND
Controllers USB5806T/KD-ND
USB Hub Controller USB 3.1 I²C, SPI Interface 100-VQFN (12x12)

USB Hub Controller USB 3.1 I²C, SPI Interface 100-VQFN (12x12)

Buy Now Datasheet
Interface - Controllers - USB5806T/KD - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
USB5806T/KD
Interface - Controllers USB5806T/KD
IC HUB CONTROLLER USB 100VQFN

IC HUB CONTROLLER USB 100VQFN

Supplier's Site Datasheet
Controllers - USB5806T/KD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
USB5806T/KD
Controllers USB5806T/KD
USB Hub Controller USB 3.1 I²C, SPI Interface 100-VQFN (12x12)

USB Hub Controller USB 3.1 I²C, SPI Interface 100-VQFN (12x12)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - USB5806T/KD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
USB5806T/KD
Integrated Circuits (ICs) - Interface - Controllers USB5806T/KD
IC HUB CONTROLLER USB 100VQFN

IC HUB CONTROLLER USB 100VQFN

Supplier's Site
USB Interface IC - USB5806T/KD - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
USB Interface IC
USB5806T/KD
USB Interface IC USB5806T/KD
USB Interface IC USB3.1, Gen 1 / 5 Gbps, 6 port Smart Hub/ Feature Controller, USB C Mux, USB Type A port for Upstream

USB Interface IC USB3.1, Gen 1 / 5 Gbps, 6 port Smart Hub/ Feature Controller, USB C Mux, USB Type A port for Upstream

Buy Now

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 998389-USB5806T/KD USB5806T/KD-ND USB5806T/KD USB5806T/KD USB5806T/KD USB5806T/KD
Product Name Integrated Circuits (ICs) - Interface - Controllers Controllers Interface - Controllers Controllers Integrated Circuits (ICs) - Interface - Controllers USB Interface IC
Device Type Sensor Interface Line / Bus Controller Sensor Interface; CardBus Controller CardBus Controller Sensor Interface; CardBus Controller
Supply Voltage Other; 1.2V~ 3.3V 1.2V; 3.3V 3.3V; Other; 1.2V, 3.3V 3.3V; Other
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Technology USB; SPI; I2C SPI; I2C; I²C, SPI SPI; I2C; I²C, SPI USB; USB
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 710-IFX1050GVIOXUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details
4 suppliers
Interface Transceiver IC - 702-SI3018-F-GS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers
Interface - Specialized - AD9887AKS-140 - Lingto Electronic Limited
Specs
Technology Analog and Digital
Device Type Sensor Interface
Package Type QFP; 160-BQFP
View Details
Line Interface ICs - 1899967P - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Converter, Line Driver, Driver
Features RoHS
View Details