IC XPND 400KHZ I2C SMBUS 16TSSOP Product overview: XRA1200IG16-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 400KHZ, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-XRA1200IG16-F can be used for catalog matching and distributor lookup.
Manufacturer: Exar Corporation
Win Source Part Number: 1282313-XRA1200IG16-
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 16-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Output Type: Open Drain
Operating Supply Voltage: 1.65 V ~ 3.6 V
Interface: I2C, SMBus
Number of I/O: 8
Interrupt Output: Yes
Family Name: XRA1200
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.exar.com
Clock Frequency: 400kHz
Manufacturer Package: 16-TSSOP
Alternative Parts (Cross-Reference): MAX7315AEE+TG05; MAX7315AUE-TG05; MAX7315AEE-T;
Introduction Date: September 01, 2011
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
I/O Expander 8 I²C, SMBus 400kHz 16-TSSOP
IC XPND 400KHZ I2C SMBUS 16TSSOP
I/O Expander 8 I²C, SMBus 400 kHz 16-TSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 749-XRA1200IG16-F | 1282313-XRA1200IG16-F | 1016-1706-5-ND | XRA1200IG16-F | XRA1200IG16-F |
| Product Name | 400KHZ Interface Transceiver IC | Interface - Interface - I/O Expanders - XRA1200IG16-F | I/O Expanders | Integrated Circuits (ICs) - Interface - I-O Expanders | I/O Expanders |
| Device Type | Transceiver | Sensor Interface | Port / Bus Expander | Port / Bus Expander; Sensor Interface | Port / Bus Expander |
| Supply Voltage | Other; 1.65V ~ 3.6V | Other; 1.65 V ~ 3.6 V | Other; 1.65V ~ 3.6V | 3.6V; Other | 3.6V; Other; 1.65V ~ 3.6V |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |