Microchip Technology, Inc. Integrated Circuits (ICs) - Interface - Controllers USB7002T-I/KDX

Description
Win Source Part Number: 1342834-USB7002T-I/K DX Category: Integrated Circuits (ICs) - Interface - Controllers Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 2,500 Protocol: USB Function: Hub Controller Interface: USB Standards: USB 3.1 Package / Case: 100-VFQFN Exposed Pad Supplier Device Package: 100-VQFN (12x12) ECCN: EAR99 Fake Threat In the Open Market: 35 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: USB7002
Request a Quote Datasheet
Description
Win Source Part Number: 1342834-USB7002T-I/K DX Category: Integrated Circuits (ICs) - Interface - Controllers Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 2,500 Protocol: USB Function: Hub Controller Interface: USB Standards: USB 3.1 Package / Case: 100-VFQFN Exposed Pad Supplier Device Package: 100-VQFN (12x12) ECCN: EAR99 Fake Threat In the Open Market: 35 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: USB7002
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Controllers - 1342834-USB7002T-I/KDX - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Controllers
1342834-USB7002T-I/KDX
Integrated Circuits (ICs) - Interface - Controllers 1342834-USB7002T-I/KDX
Win Source Part Number: 1342834-USB7002T-I/K DX Category: Integrated Circuits (ICs) - Interface - Controllers Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 2,500 Protocol: USB Function: Hub Controller Interface: USB Standards: USB 3.1 Package / Case: 100-VFQFN Exposed Pad Supplier Device Package: 100-VQFN (12x12) ECCN: EAR99 Fake Threat In the Open Market: 35 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: USB7002

Win Source Part Number: 1342834-USB7002T-I/KDX
Category: Integrated Circuits (ICs) - Interface - Controllers
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 2,500
Protocol: USB
Function: Hub Controller
Interface: USB
Standards: USB 3.1
Package / Case: 100-VFQFN Exposed Pad
Supplier Device Package: 100-VQFN (12x12)
ECCN: EAR99
Fake Threat In the Open Market: 35 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: USB7002

Buy Now Datasheet
Controllers - USB7002T-I/KDXDKR-ND - DigiKey
Thief River Falls, MN, United States
USB Hub Controller USB 3.1 USB Interface 100-VQFN (12x12)

USB Hub Controller USB 3.1 USB Interface 100-VQFN (12x12)

Buy Now Datasheet
Controllers - USB7002T-I/KDXTR-ND - DigiKey
Thief River Falls, MN, United States
USB Hub Controller USB 3.1 USB Interface 100-VQFN (12x12)

USB Hub Controller USB 3.1 USB Interface 100-VQFN (12x12)

Buy Now Datasheet
Controllers - USB7002T-I/KDXCT-ND - DigiKey
Thief River Falls, MN, United States
USB Hub Controller USB 3.1 USB Interface 100-VQFN (12x12)

USB Hub Controller USB 3.1 USB Interface 100-VQFN (12x12)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - USB7002T-I/KDX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
USB7002T-I/KDX
Integrated Circuits (ICs) - Interface - Controllers USB7002T-I/KDX
IC USB 3.1 GEN 1 4 PORT 100VQFN

IC USB 3.1 GEN 1 4 PORT 100VQFN

Supplier's Site
Controllers USB7002T-I/KDX
IC USB 3.1 GEN 1 4 PORT 100VQFN

IC USB 3.1 GEN 1 4 PORT 100VQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
USB Interface IC
USB7002T-I/KDX
USB Interface IC USB7002T-I/KDX
USB Interface IC USB 3.1 Gen 1 4-port Type C Hub

USB Interface IC USB 3.1 Gen 1 4-port Type C Hub

Buy Now
Controllers - USB7002T-I/KDX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
USB7002T-I/KDX
Controllers USB7002T-I/KDX
USB Hub Controller USB 3.1 USB Interface 100-VQFN (12x12)

USB Hub Controller USB 3.1 USB Interface 100-VQFN (12x12)

Buy Now Datasheet
Interface - Controllers - USB7002T-I/KDX - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
USB7002T-I/KDX
Interface - Controllers USB7002T-I/KDX
IC USB 3.1 GEN 1 4 PORT 100VQFN

IC USB 3.1 GEN 1 4 PORT 100VQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1342834-USB7002T-I/KDX USB7002T-I/KDXDKR-ND USB7002T-I/KDX USB7002T-I/KDX USB7002T-I/KDX USB7002T-I/KDX USB7002T-I/KDX
Product Name Integrated Circuits (ICs) - Interface - Controllers Controllers Integrated Circuits (ICs) - Interface - Controllers Controllers USB Interface IC Controllers Interface - Controllers
Device Type Sensor Interface Line / Bus Controller Sensor Interface; CardBus Controller CardBus Controller Sensor Interface; CardBus Controller
Technology USB USB; USB USB; USB USB; USB USB; USB
Package Type 100-VFQFN Exposed Pad 100-VFQFN Exposed Pad VQFN-100 100-VFQFN Exposed Pad 100-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
RF Front End (LNA + PA) - 2312-QPF4200TR13-5KTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Interface Transceiver IC - 702-SI3050-E1-GM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Operating Temperature -40 C (-40 F)
View Details
4 suppliers
SN54ALS653 Octal Bus Transceivers And Registers With 3-State Outputs - 5962-8968701LA - Texas Instruments
Specs
Technology ALS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details