Win Source Part Number: 978777-USB5534B-5000
Category: Integrated Circuits (ICs)>Interface - Controllers
Package: Tape & Reel (TR)
Standard Package: 3,000
Protocol: USB
Function: Hub Controller
Interface: USB
Standards: USB 3.0
Voltage - Supply: 1.25V, 3.3V
Package / Case: 64-VFQFN Exposed Pad
Supplier Device Package: 64-QFN (9x9)
Temperature Range - Operating: 0°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: USB5534B
Product Status: Obsolete
USB Hub Controller USB 3.0 USB Interface 64-QFN (9x9)
IC HUB CTLR USB 3.0 64QFN
USB Hub Controller USB 3.0 USB Interface 64-QFN (9x9)
USB Interface IC 4-Port Super Speed USB3 Hub Controller
IC HUB CTLR USB 3.0 64QFN
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 978777-USB5534B-5000JZXTR | USB5534B-5000JZXTR-ND | USB5534B-5000JZXTR | USB5534B-5000JZXTR | USB5534B-5000JZXTR | USB5534B-5000JZXTR |
| Product Name | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Controllers | Controllers | USB Interface IC | Integrated Circuits (ICs) - Interface - Controllers |
| Device Type | Sensor Interface | Line / Bus Controller | CardBus Controller | Sensor Interface; CardBus Controller | ||
| Supply Voltage | Other; 1.25V~ 3.3V | 3.3V | Other; 1.25V, 3.3V | 3.3V; Other; 1.25V, 3.3V | 3.3V; Other | |
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |
| Technology | USB | USB; USB | USB; USB | USB; USB |