Manufacturer: Microchip Technology
Win Source Part Number: 1116756-USB3503AI-1-
Packaging: Reel - TR
Protocol: USB
Standards: USB 2.0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 25-WLCSP (1.97x1.97)
Purpose: Hub Controller
Alternative Parts (Cross-Reference): CY7C65632-48AXC; USB3503A-1-GL-TR; USB3503AI-1-GL-TR; USB3503T-I/ML;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
USB Hub Controller USB 2.0 USB Interface 25-WLCSP (1.97x1.97)
USB Hub Controller USB 2.0 USB Interface 25-WLCSP (1.97x1.97)
USB Hub Controller USB 2.0 USB Interface 25-WLCSP (1.97x1.97)
IC CONTROLLER USB 25WLCSP
IC CONTROLLER USB 25WLCSP
USB Hub Controller USB 2.0 USB Interface 25-WLCSP (1.97x1.97)
IC CONTROLLER USB 25WLCSP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1116756-USB3503AI-1-GL-TR | USB3503AI-1-GL-TR-ND | USB3503AI-1-GL-TR | USB3503AI-1-GL-TR | USB3503AI-1-GL-TR | USB3503AI-1-GL-TR |
| Product Name | Interface - Interface - Controllers - USB3503AI-1-GL-TR | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Interface - Controllers | Controllers | Controllers |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | 25-WLCSP (1.97x1.97) | 25-UFBGA, WLCSP | BGA | 25-UFBGA, WLCSP | BGA; CSP; 25-UFBGA, WLCSP | 25-UFBGA, WLCSP |
| Technology | USB | USB; USB | USB; USB | USB; USB | USB; USB | |
| Device Type | Line / Bus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | CardBus Controller |