MaxLinear, Inc. Interface - Interface - I/O Expanders - XRA1201IL24-F XRA1201IL24-F

Description
Manufacturer: Exar Corporation Win Source Part Number: 044039-XRA1201IL24-F Packaging: Tray Mounting: SMD (SMT) Output Type: Open Drain Number of I/O: 16 Interrupt Output: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-QFN (4x4) Supply Voltage - Operating: 1.65 V to 3.6 V Max Frequency: 400kHz Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Exar Corporation Win Source Part Number: 044039-XRA1201IL24-F Packaging: Tray Mounting: SMD (SMT) Output Type: Open Drain Number of I/O: 16 Interrupt Output: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-QFN (4x4) Supply Voltage - Operating: 1.65 V to 3.6 V Max Frequency: 400kHz Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - I/O Expanders - XRA1201IL24-F - 044039-XRA1201IL24-F - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - I/O Expanders - XRA1201IL24-F
044039-XRA1201IL24-F
Interface - Interface - I/O Expanders - XRA1201IL24-F 044039-XRA1201IL24-F
Manufacturer: Exar Corporation Win Source Part Number: 044039-XRA1201IL24-F Packaging: Tray Mounting: SMD (SMT) Output Type: Open Drain Number of I/O: 16 Interrupt Output: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-QFN (4x4) Supply Voltage - Operating: 1.65 V to 3.6 V Max Frequency: 400kHz Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Exar Corporation
Win Source Part Number: 044039-XRA1201IL24-F
Packaging: Tray
Mounting: SMD (SMT)
Output Type: Open Drain
Number of I/O: 16
Interrupt Output: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-QFN (4x4)
Supply Voltage - Operating: 1.65 V to 3.6 V
Max Frequency: 400kHz
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
400KHZ Interface Transceiver IC
749-XRA1201IL24-F
400KHZ Interface Transceiver IC 749-XRA1201IL24-F
IC XPNDR 400KHZ I2C SMBUS 24QFN Product overview: XRA1201IL24-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 400KHZ, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-XRA1201IL24-F can be used for catalog matching and distributor lookup.

IC XPNDR 400KHZ I2C SMBUS 24QFN Product overview: XRA1201IL24-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 400KHZ, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-XRA1201IL24-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
I/O Expanders - 1016-1710-ND - DigiKey
Thief River Falls, MN, United States
I/O Expanders
1016-1710-ND
I/O Expanders 1016-1710-ND
I/O Expander 16 I²C, SMBus 400kHz 24-QFN (4x4)

I/O Expander 16 I²C, SMBus 400kHz 24-QFN (4x4)

Buy Now Datasheet
I/O Expanders - XRA1201IL24-F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
I/O Expanders
XRA1201IL24-F
I/O Expanders XRA1201IL24-F
I/O Expander 16 I²C, SMBus 400 kHz 24-QFN (4x4)

I/O Expander 16 I²C, SMBus 400 kHz 24-QFN (4x4)

Buy Now Datasheet
I/O Expanders - XRA1201IL24-F - ODG (Origin Data Global)
Shenzhen, China
I/O Expanders
XRA1201IL24-F
I/O Expanders XRA1201IL24-F
IC I/O PORT EXPANDER I2C 24QFN

IC I/O PORT EXPANDER I2C 24QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - I-O Expanders - XRA1201IL24-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - I-O Expanders
XRA1201IL24-F
Integrated Circuits (ICs) - Interface - I-O Expanders XRA1201IL24-F
IC XPNDR 400KHZ I2C SMBUS 24QFN

IC XPNDR 400KHZ I2C SMBUS 24QFN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 044039-XRA1201IL24-F 749-XRA1201IL24-F 1016-1710-ND XRA1201IL24-F XRA1201IL24-F XRA1201IL24-F
Product Name Interface - Interface - I/O Expanders - XRA1201IL24-F 400KHZ Interface Transceiver IC I/O Expanders I/O Expanders I/O Expanders Integrated Circuits (ICs) - Interface - I-O Expanders
Supply Voltage Other; 1.65 V ~ 3.6 V Other; 1.65V ~ 3.6V Other; 1.65V ~ 3.6V 3.6V; Other; 1.65V ~ 3.6V Other; 1.65V ~ 3.6V 3.6V; Other
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 24-QFN (4x4) Tray 24-VFQFN Exposed Pad 24-VFQFN Exposed Pad 24-VFQFN Exposed Pad
Device Type Transceiver Port / Bus Expander Port / Bus Expander Port / Bus Expander; Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

SOIC Interface Transceiver IC - 754-A4944GLWTR-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
2 suppliers
Interface - Interface - Controllers - ADM8513X-AD-T-1 - 172997-ADM8513 - Win Source Electronics
Specs
Supply Voltage Other; 3 V ~ 3.6 V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type QFP; PG-LQFP-48-1
View Details
4 suppliers
Interface module - 289-613 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details