Manufacturer: Microchip Technology
Win Source Part Number: 851302-USB4604I-1080
Features: Interface
Package: Reel - TR
Family Name: USB4604
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: USB4604I-1080HN-CT, USB4604I-1080HN-DKR
USB Hub Controller USB 2.0 USB Interface 48-SQFN (7x7)
USB Hub Controller USB 2.0 USB Interface 48-SQFN (7x7)
USB Hub Controller USB 2.0 USB Interface 48-SQFN (7x7)
IC USB HUB/FLASH CTLR 48QFN
USB Interface IC USB 2.0 Hi-Speed 4 Port Hub Controller
IC USB HUB/FLASH CTLR 48QFN
IC USB HUB/FLASH CTLR 48QFN
USB Hub Controller USB 2.0 USB Interface 48-SQFN (7x7)
| Win Source Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 851302-USB4604I-1080HN-TR | USB4604I-1080HN-CT-ND | USB4604I-1080HN-TR | USB4604I-1080HN-TR | USB4604I-1080HN-TR | USB4604I-1080HN-TR | USB4604I-1080HN-TR |
| Product Name | Interface - Interface - Controllers - USB4604I-1080HN-TR | Controllers | Interface - Controllers | USB Interface IC | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Controllers |
| Device Type | Sensor Interface | Line / Bus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | CardBus Controller | ||
| Technology | USB | USB; USB | USB; USB | USB; USB | USB; USB | ||
| Supply Voltage | 1.8V | 3.3V; Other | Other; 1.8V, 3.3V | 3.3V; Other; 1.8V, 3.3V | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |