MaxLinear, Inc. I/O Expanders XRA1203IL24-F

Description
I/O Expander 16 I²C, SMBus 400kHz 24-QFN (4x4)
Request a Quote Datasheet
Description
I/O Expander 16 I²C, SMBus 400kHz 24-QFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
I/O Expanders - 1016-1716-ND - DigiKey
Thief River Falls, MN, United States
I/O Expanders
1016-1716-ND
I/O Expanders 1016-1716-ND
I/O Expander 16 I²C, SMBus 400kHz 24-QFN (4x4)

I/O Expander 16 I²C, SMBus 400kHz 24-QFN (4x4)

Buy Now Datasheet
Singapore, Singapore
400KHZ Interface Transceiver IC
749-XRA1203IL24-F
400KHZ Interface Transceiver IC 749-XRA1203IL24-F
IC XPNDR 400KHZ I2C SMBUS 24QFN Product overview: XRA1203IL24-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 400KHZ, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-XRA1203IL24-F can be used for catalog matching and distributor lookup.

IC XPNDR 400KHZ I2C SMBUS 24QFN Product overview: XRA1203IL24-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 400KHZ, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-XRA1203IL24-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - I/O Expanders - XRA1203IL24-F - 044043-XRA1203IL24-F - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - I/O Expanders - XRA1203IL24-F
044043-XRA1203IL24-F
Interface - Interface - I/O Expanders - XRA1203IL24-F 044043-XRA1203IL24-F
Manufacturer: Exar Corporation Win Source Part Number: 044043-XRA1203IL24-F Packaging: Tray Mounting: SMD (SMT) Output Type: Open Drain Number of I/O: 16 Interrupt Output: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-QFN (4x4) Supply Voltage - Operating: 1.65 V to 3.6 V Max Frequency: 400kHz Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Exar Corporation
Win Source Part Number: 044043-XRA1203IL24-F
Packaging: Tray
Mounting: SMD (SMT)
Output Type: Open Drain
Number of I/O: 16
Interrupt Output: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-QFN (4x4)
Supply Voltage - Operating: 1.65 V to 3.6 V
Max Frequency: 400kHz
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
I/O Expanders - XRA1203IL24-F - ODG (Origin Data Global)
Shenzhen, China
I/O Expanders
XRA1203IL24-F
I/O Expanders XRA1203IL24-F
IC I/O PORT EXPANDER I2C 24QFN

IC I/O PORT EXPANDER I2C 24QFN

Supplier's Site Datasheet
I/O Expanders - XRA1203IL24-F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
I/O Expanders
XRA1203IL24-F
I/O Expanders XRA1203IL24-F
I/O Expander 16 I²C, SMBus 400 kHz 24-QFN (4x4)

I/O Expander 16 I²C, SMBus 400 kHz 24-QFN (4x4)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - I-O Expanders - XRA1203IL24-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - I-O Expanders
XRA1203IL24-F
Integrated Circuits (ICs) - Interface - I-O Expanders XRA1203IL24-F
IC XPNDR 400KHZ I2C SMBUS 24QFN

IC XPNDR 400KHZ I2C SMBUS 24QFN

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1016-1716-ND 749-XRA1203IL24-F 044043-XRA1203IL24-F XRA1203IL24-F XRA1203IL24-F XRA1203IL24-F
Product Name I/O Expanders 400KHZ Interface Transceiver IC Interface - Interface - I/O Expanders - XRA1203IL24-F I/O Expanders I/O Expanders Integrated Circuits (ICs) - Interface - I-O Expanders
Technology I2C; SMBus I2C; SMBus; I²C, SMBus I2C; SMBus; I²C, SMBus
Device Type Port / Bus Expander Transceiver Port / Bus Expander Port / Bus Expander; Sensor Interface
Supply Voltage Other; 1.65V ~ 3.6V Other; 1.65V ~ 3.6V Other; 1.65 V ~ 3.6 V Other; 1.65V ~ 3.6V 3.6V; Other; 1.65V ~ 3.6V 3.6V; Other
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 752-A5350CA-T - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -10 C (14 F)
View Details
6 suppliers
Controllers - 448-CY7C63823-QXC-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB; SPI
Device Type Line / Bus Controller
Supply Voltage Other; 4V ~ 5.5V
View Details
3 suppliers
Serial interface - Serial Interface RS-232/485/422 - 753-1652 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Interface - Sensor and Detector Interfaces - AD9841AJST - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details