USB Hub Controller USB 3.0 USB Interface 72-QFN (10x10)
Manufacturer: Microchip Technology
Win Source Part Number: 798931-USB5537B-6080
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: 72-VFQFN Exposed Pad
Operating Supply Voltage: 1.25V, 3.3V
Protocol: USB
Function: Hub Controller
Interface: USB
Standards: USB 3.0
Family Name: USB5537B-6080AKZETR
Categories: Integrated Circuits (ICs)
Manufacturer Package: 72-QFN (10x10)
Alternative Parts (Cross-Reference): CY7C65632-28LTXCT; CY7C65630-56LTXC; CY7C65632-28LTXC; CY7C65620-56LTXIT;
ECCN: EAR99
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
USB Interface IC 7/4-Port Super Hi-Sp USB Hub Controller
IC HUB CTLR USB 72VQFN
IC HUB CTLR USB 72VQFN
IC HUB CTLR USB 72VQFN
USB Hub Controller USB 3.0 USB Interface 72-QFN (10x10)
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | USB5537B-6080AKZETR-ND | 798931-USB5537B-6080AKZETR | USB5537B-6080AKZETR | USB5537B-6080AKZETR | USB5537B-6080AKZETR | USB5537B-6080AKZETR | USB5537B-6080AKZETR |
| Product Name | Controllers | Interface - Interface - Controllers - USB5537B-6080AKZETR | USB Interface IC | Interface - Controllers | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Controllers |
| Technology | USB | USB; USB | USB; USB | USB; USB | USB; USB | ||
| Device Type | Line / Bus Controller | Sensor Interface | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | CardBus Controller | ||
| Supply Voltage | 3.3V | Other; 1.25V~ 3.3V | 5V | Other; 1.25V, 3.3V | 3.3V; Other | 3.3V; Other; 1.25V, 3.3V | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |