USB Hub Controller USB 3.1 USB Interface 100-VQFN (12x12)
USB Hub Controller USB 3.1 USB Interface 100-VQFN (12x12)
USB Hub Controller USB 3.1 USB Interface 100-VQFN (12x12)
Win Source Part Number: 1342814-USB7002T/KDX
Category: Integrated Circuits (ICs) - Interface - Controllers
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 2,500
Protocol: USB
Function: Hub Controller
Interface: USB
Standards: USB 3.1
Package / Case: 100-VFQFN Exposed Pad
Supplier Device Package: 100-VQFN (12x12)
ECCN: EAR99
Fake Threat In the Open Market: 30 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: USB7002
IC USB 3.1 GEN 1 4 PORT 100VQFN
USB Interface IC USB 3.1 Gen 1 4-port Type C Hub
USB Hub Controller USB 3.1 USB Interface 100-VQFN (12x12)
IC USB 3.1 GEN 1 4 PORT 100VQFN
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | USB7002T/KDXCT-ND | 1342814-USB7002T/KDX | USB7002T/KDX | USB7002T/KDX | USB7002T/KDX | USB7002T/KDX |
| Product Name | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Integrated Circuits (ICs) - Interface - Controllers | USB Interface IC | Controllers | Interface - Controllers |
| Technology | USB | USB; USB | USB; USB | USB; USB | ||
| Device Type | Line / Bus Controller | Sensor Interface | Sensor Interface; CardBus Controller | CardBus Controller | Sensor Interface; CardBus Controller | |
| Package Type | 100-VFQFN Exposed Pad | VQFN-100 | 100-VFQFN Exposed Pad | 100-VFQFN Exposed Pad |