USB Hub Controller USB 2.0 USB Interface 25-WLCSP
Manufacturer: Microchip Technology
Win Source Part Number: 902338-USB3803BI-1-G
Operating Temperature Range: -40°C ~ 85°C
Features: USB Hub Controller USB 2.0 USB Interface 25-WLCSP
Package: Reel - TR
Package: 25-UFBGA, WLCSP
Part Status: Obsolete
Family Name: USB3803
Categories: Integrated Circuits (ICs)
Case / Package: 25-WLCSP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
IC CONTROLLER USB 25WLCSP
USB Hub Controller USB 2.0 USB Interface 25-WLCSP
USB Interface IC USB 2.0 3PORT HUB CNTL F/PORTABLES
IC CONTROLLER USB 25WLCSP
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | USB3803BI-1-GL-TR-ND | 902338-USB3803BI-1-GL-TR | USB3803BI-1-GL-TR | USB3803BI-1-GL-TR | USB3803BI-1-GL-TR | USB3803BI-1-GL-TR |
| Product Name | Controllers | Interface - Interface - Controllers - USB3803BI-1-GL-TR | Interface - Controllers | Controllers | USB Interface IC | Integrated Circuits (ICs) - Interface - Controllers |
| Technology | USB | USB; USB | USB; USB | USB; USB | ||
| Device Type | Line / Bus Controller | Sensor Interface | Sensor Interface; CardBus Controller | CardBus Controller | Sensor Interface; CardBus Controller | |
| Supply Voltage | 1.2V; 3.3V | 3.3V; Other; 1.2V, 3.3V | 3.3V; Other | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |