Microchip Technology, Inc. Controllers USB7216C-I/KDX

Description
USB Hub Controller USB 2.0 GPIO, I²C, I²S, SPI, SMBus, USB Interface 100-VQFN (12x12)
Request a Quote Datasheet
Description
USB Hub Controller USB 2.0 GPIO, I²C, I²S, SPI, SMBus, USB Interface 100-VQFN (12x12)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Controllers - 150-USB7216C-I/KDX-ND - DigiKey
Thief River Falls, MN, United States
USB Hub Controller USB 2.0 GPIO, I²C, I²S, SPI, SMBus, USB Interface 100-VQFN (12x12)

USB Hub Controller USB 2.0 GPIO, I²C, I²S, SPI, SMBus, USB Interface 100-VQFN (12x12)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - 1342853-USB7216C-I/KDX - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Controllers
1342853-USB7216C-I/KDX
Integrated Circuits (ICs) - Interface - Controllers 1342853-USB7216C-I/KDX
Win Source Part Number: 1342853-USB7216C-I/K DX Category: Integrated Circuits (ICs) - Interface - Controllers Series: EtherSynch™ Package: Tray Standard Package: 168 Protocol: USB Function: Hub Controller Interface: GPIO, I²C, I²S, SPI, SMBus, USB Standards: USB 2.0 Voltage - Supply: 1.09V ~ 1.21V, 3V ~ 3.6V Package / Case: 100-VFQFN Exposed Pad Supplier Device Package: 100-VQFN (12x12) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology

Win Source Part Number: 1342853-USB7216C-I/KDX
Category: Integrated Circuits (ICs) - Interface - Controllers
Series: EtherSynch™
Package: Tray
Standard Package: 168
Protocol: USB
Function: Hub Controller
Interface: GPIO, I²C, I²S, SPI, SMBus, USB
Standards: USB 2.0
Voltage - Supply: 1.09V ~ 1.21V, 3V ~ 3.6V
Package / Case: 100-VFQFN Exposed Pad
Supplier Device Package: 100-VQFN (12x12)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology

Buy Now Datasheet
Interface - Controllers - USB7216C-I/KDX - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
USB7216C-I/KDX
Interface - Controllers USB7216C-I/KDX
IC USB3.1 GEN2 HUB NO PD

IC USB3.1 GEN2 HUB NO PD

Supplier's Site Datasheet
Controllers - USB7216C-I/KDX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
USB7216C-I/KDX
Controllers USB7216C-I/KDX
USB Hub Controller USB 2.0 GPIO, I²C, I²S, SPI, SMBus, USB Interface 100-VQFN (12x12)

USB Hub Controller USB 2.0 GPIO, I²C, I²S, SPI, SMBus, USB Interface 100-VQFN (12x12)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - USB7216C-I/KDX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
USB7216C-I/KDX
Integrated Circuits (ICs) - Interface - Controllers USB7216C-I/KDX
IC USB3.1 GEN2 HUB NO PD

IC USB3.1 GEN2 HUB NO PD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 150-USB7216C-I/KDX-ND 1342853-USB7216C-I/KDX USB7216C-I/KDX USB7216C-I/KDX USB7216C-I/KDX
Product Name Controllers Integrated Circuits (ICs) - Interface - Controllers Interface - Controllers Controllers Integrated Circuits (ICs) - Interface - Controllers
Technology USB; SPI; I2C; SMBus USB; SPI; I2C; SMBus; GPIO, I²C, I²S, SPI, SMBus, USB USB; SPI; I2C; SMBus; GPIO, I²C, I²S, SPI, SMBus, USB USB; USB
Device Type Line / Bus Controller Sensor Interface Sensor Interface; CardBus Controller CardBus Controller Sensor Interface; CardBus Controller
Supply Voltage Other; 1.09V ~ 1.21V, 3V ~ 3.6V Other; 1.09V ~ 1.21V~ 3V ~ 3.6V 3V; 3.6V; Other; 1.09V ~ 1.21V, 3V ~ 3.6V 3V; 3.6V; Other
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1923322 - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
# of Tx 3 #
View Details
SN74AVC16834 18-Bit Universal Bus Driver With 3-State Outputs - 74AVC16834DGGRE4 - Texas Instruments
Specs
Technology AVC
Device Type Line / Bus Driver
Supply Voltage 1.8V; 2.5V; 3.3V; Other; 1.8,2.5,3.3
View Details
 - 74LVCH16373ADGG-QJ - Rochester Electronics
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SOT362
View Details
Interface Transceiver IC - 702-SI3018-FT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Operating Temperature 0 C (32 F)
View Details
3 suppliers