Manufacturer: Microchip Technology
Win Source Part Number: 902343-USB5533B-5000
Operating Temperature Range: 0°C ~ 85°C
Features: USB Hub Controller USB 3.0 USB Interface 64-QFN (9x9)
Package: 64-VFQFN Exposed Pad
Package: Tray
Family Name: USB5533
Categories: Integrated Circuits (ICs)
Case / Package: 64-QFN (9x9)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 260
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
USB Hub Controller USB 3.0 USB Interface 64-QFN (9x9)
USB Interface IC 3-Port Super Speed USB3 Hub Controller
IC HUB CTLR USB 3.0 64QFN
USB Hub Controller USB 3.0 USB Interface 64-QFN (9x9)
USB HUB CONTROLLER, 5GBPS, QFN-64; USB IC Type:USB Hub Controller; USB Standard:USB 3.0; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:QFN; No. of Pins:64Pins; Data Rate:5Gbps; No. of Ports:3 Port RoHS Compliant: Yes
IC HUB CTLR USB 3.0 64QFN
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 902343-USB5533B-5000JZX | USB5533B-5000JZX-ND | USB5533B-5000JZX | USB5533B-5000JZX | USB5533B-5000JZX | 70W1063 | USB5533B-5000JZX |
| Product Name | Interface - Interface - Controllers - USB5533B-5000JZX | Controllers | USB Interface IC | Interface - Controllers | Controllers | Usb Hub Controller, 5Gbps, Qfn-64; Usb Ic Type Microchip | Integrated Circuits (ICs) - Interface - Controllers |
| Device Type | Sensor Interface | Line / Bus Controller | Sensor Interface; CardBus Controller | CardBus Controller | Sensor Interface; CardBus Controller | ||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 70 C (32 to 158 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |
| Package Type | 64-QFN (9x9) | 64-VFQFN Exposed Pad | QFN-64 | 64-VFQFN Exposed Pad | 64-VFQFN Exposed Pad | QFN | |
| Technology | USB | USB; USB | USB; USB | USB | USB; USB |