MaxLinear, Inc. 26MHZ Interface Transceiver IC XRA1402IL16MTR-F

Description
IC XPNDR 26MHZ SPI 16QFN Product overview: XRA1402IL16MTR-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 26MHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 26MHZ, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-XRA1402IL16MTR-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC XPNDR 26MHZ SPI 16QFN Product overview: XRA1402IL16MTR-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 26MHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 26MHZ, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-XRA1402IL16MTR-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
26MHZ Interface Transceiver IC
749-XRA1402IL16MTR-F
26MHZ Interface Transceiver IC 749-XRA1402IL16MTR-F
IC XPNDR 26MHZ SPI 16QFN Product overview: XRA1402IL16MTR-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 26MHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 26MHZ, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-XRA1402IL16MTR-F can be used for catalog matching and distributor lookup.

IC XPNDR 26MHZ SPI 16QFN Product overview: XRA1402IL16MTR-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 26MHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 26MHZ, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-XRA1402IL16MTR-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - I/O Expanders - XRA1402IL16MTR-F - 811141-XRA1402IL16MTR-F - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - I/O Expanders - XRA1402IL16MTR-F
811141-XRA1402IL16MTR-F
Interface - Interface - I/O Expanders - XRA1402IL16MTR-F 811141-XRA1402IL16MTR-F
Manufacturer: MaxLinear, Inc. Win Source Part Number: 811141-XRA1402IL16MT R-F Packaging: Reel Mounting Style: SMD Output Type: Open Drain Interface: SPI Number of I/O: 8 Part Status: Obsolete (End Of Life) Interrupt Output: Yes Supplier Device Package: 16-QFN (3x3) Temperature Range - Operating: -40°C ~ 85°C Clock Frequency: 26MHz Manufacturer Package: 16-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 250 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.65V ~ 3.6V

Manufacturer: MaxLinear, Inc.
Win Source Part Number: 811141-XRA1402IL16MTR-F
Packaging: Reel
Mounting Style: SMD
Output Type: Open Drain
Interface: SPI
Number of I/O: 8
Part Status: Obsolete (End Of Life)
Interrupt Output: Yes
Supplier Device Package: 16-QFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C
Clock Frequency: 26MHz
Manufacturer Package: 16-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 250
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.65V ~ 3.6V

Buy Now
I/O Expanders - XRA1402IL16MTR-F-ND - DigiKey
Thief River Falls, MN, United States
I/O Expanders
XRA1402IL16MTR-F-ND
I/O Expanders XRA1402IL16MTR-F-ND
I/O Expander 8 SPI 26MHz 16-QFN (3x3)

I/O Expander 8 SPI 26MHz 16-QFN (3x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - I-O Expanders - XRA1402IL16MTR-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - I-O Expanders
XRA1402IL16MTR-F
Integrated Circuits (ICs) - Interface - I-O Expanders XRA1402IL16MTR-F
IC XPNDR 26MHZ SPI 16QFN

IC XPNDR 26MHZ SPI 16QFN

Supplier's Site
I/O Expanders - XRA1402IL16MTR-F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
I/O Expanders
XRA1402IL16MTR-F
I/O Expanders XRA1402IL16MTR-F
I/O Expander 8 SPI 26 MHz 16-QFN (3x3)

I/O Expander 8 SPI 26 MHz 16-QFN (3x3)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 749-XRA1402IL16MTR-F 811141-XRA1402IL16MTR-F XRA1402IL16MTR-F-ND XRA1402IL16MTR-F XRA1402IL16MTR-F
Product Name 26MHZ Interface Transceiver IC Interface - Interface - I/O Expanders - XRA1402IL16MTR-F I/O Expanders Integrated Circuits (ICs) - Interface - I-O Expanders I/O Expanders
Device Type Transceiver Sensor Interface Port / Bus Expander Port / Bus Expander; Sensor Interface Port / Bus Expander
Supply Voltage Other; 1.65V ~ 3.6V Other; 1.65V ~ 3.6V Other; 1.65V ~ 3.6V 3.6V; Other 3.6V; Other; 1.65V ~ 3.6V
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type Bulk 16-VFQFN Exposed Pad 16-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4588ATR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-QFN Exposed Pad
Pins 24 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Analog Switches, Multiplexers, Demultiplexers - CD4051BNSR - ODG (Origin Data Global)
Specs
Supply Voltage Other; 3V ~ 20V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type SOIC; 16-SOIC (0.209", 5.30mm Width)
View Details
2 suppliers