Manufacturer: Microchip Technology
Win Source Part Number: 938359-USB4624I-1080
Operating Temperature Range: -40°C ~ 85°C
Features: USB Hub Controller USB 2.0 USB Interface 48-SQFN (7x7)
Package: 48-VFQFN Exposed Pad
Package: Reel - TR
Family Name: USB4624
Categories: Integrated Circuits (ICs)
Case / Package: 48-SQFN (7x7)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
USB Hub Controller USB 2.0 USB Interface 48-SQFN (7x7)
IC HUB CTLR USB 2.0 48QFN
IC HUB CTLR USB 2.0 48QFN
USB Hub Controller USB 2.0 USB Interface 48-SQFN (7x7)
USB Interface IC USB 2.0 Hi-Speed 4 Port Hub Controller
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 938359-USB4624I-1080HN-TR | USB4624I-1080HN-TR-ND | USB4624I-1080HN-TR | USB4624I-1080HN-TR | USB4624I-1080HN-TR | USB4624I-1080HN-TR |
| Product Name | Interface - Interface - Controllers - USB4624I-1080HN-TR | Controllers | Interface - Controllers | Integrated Circuits (ICs) - Interface - Controllers | Controllers | USB Interface IC |
| Device Type | Sensor Interface | Line / Bus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | CardBus Controller | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | 48-SQFN (7x7) | 48-VFQFN Exposed Pad | 48-VFQFN Exposed Pad | 48-VFQFN Exposed Pad | QFN-48 | |
| Technology | USB | USB; USB | USB; USB | USB; USB |